Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Texas Instruments AFE5851IRGCT
AFE5851IRGCT
Active
Data Acquisition - Analog Front End (AFE)
Description:
IC AFE 16 CHAN 12BIT 64VQFN
Manufacturer:
Texas Instruments
Datasheet:
AFE5851IRGCT Datasheet
History Price: $117.80000
In Stock: 11600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AFE5851IRGCT vs AFE5804ZCF
Part No
AFE5851IRGCT
AFE5804ZCF
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tray
Status
Active
Active
Number of Bits
12
12
Number of Channels
16
8
Power (Watts)
633 mW
101 mW
Voltage - Supply, Analog
1.7V ~ 1.9V, 3V ~ 3.6V
3.15V ~ 3.47V, 5V
Voltage - Supply, Digital
1.7V ~ 1.9V
1.7V ~ 1.9V
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
135-BGA
Supplier Device Package
64-VQFN (9x9)
135-NFBGA (15x9)