ALD2706PAL
ALD2706PAL
Active
Description:  IC CMOS 2 CIRCUIT 8DIP
Manufacturer:  Advanced Linear Devices
Datasheet:   ALD2706PAL Datasheet
History Price: $8.21400
In Stock: 10000
ALD2706PAL vs ALD4704SBL
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
CMOS
CMOS
Number of Circuits
2
4
Output Type
Rail-to-Rail
Push-Pull, Rail-to-Rail
Slew Rate
0.1V/μs
5V/μs
Gain Bandwidth Product
200 kHz
2.1 MHz
-3db Bandwidth
-
-
Current - Input Bias
0.1 pA
1 pA
Voltage - Input Offset
10 mV
5 mV
Current - Supply
50μA (x2 Channels)
10mA
Current - Output / Channel
200 μA
15 mA
Voltage - Supply Span (Min)
2 V
6.5 V
Voltage - Supply Span (Max)
10 V
12 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
14-SOIC