ALD2706PAL
ALD2706PAL
Active
Description:  IC CMOS 2 CIRCUIT 8DIP
Manufacturer:  Advanced Linear Devices
Datasheet:   ALD2706PAL Datasheet
History Price: $8.21400
In Stock: 10000
ALD2706PAL Specification
Specification
Part No
ALD2706PAL
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Advanced Linear Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
0.1V/μs
Gain Bandwidth Product
200 kHz
-3db Bandwidth
-
Current - Input Bias
0.1 pA
Voltage - Input Offset
10 mV
Current - Supply
50μA (x2 Channels)
Current - Output / Channel
200 μA
Voltage - Supply Span (Min)
2 V
Voltage - Supply Span (Max)
10 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
ALD2706PAL PDF Datasheet
ALD2706PAL Related Parts
ALD1701APAL
ALD1701APAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8DIP
ALD1701ASAL
ALD1701ASAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8SOIC
ALD1701BPAL
ALD1701BPAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8DIP
ALD1701BSAL
ALD1701BSAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8SOIC
ALD1701GPAL
ALD1701GPAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8DIP
ALD1701GSAL
ALD1701GSAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8SOIC
ALD1701PAL
ALD1701PAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8DIP
ALD1701SAL
ALD1701SAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8SOIC
ALD1702APAL
ALD1702APAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8DIP
ALD1702ASAL
ALD1702ASAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8SOIC
ALD1702BPAL
ALD1702BPAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8DIP
ALD1702BSAL
ALD1702BSAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8SOIC
ALD2706PAL Compare Parts
  • ALD2706PAL vs ALD4706PBL
  • ALD2706PAL vs ALD4706BSBL
  • ALD2706PAL vs ALD4706BPBL
  • ALD2706PAL vs ALD4706ASBL
  • ALD2706PAL vs ALD4706APBL
  • ALD2706PAL vs ALD4704SBL
  • ALD2706PAL vs ALD4704PBL
  • ALD2706PAL vs ALD4704BSBL
  • ALD2706PAL vs ALD4704BPBL
  • ALD2706PAL vs ALD4704ASBL
  • ALD2706PAL vs ALD4704APBL
  • ALD2706PAL vs ALD4702SBL
  • ALD2706PAL vs ALD4702PBL
  • ALD2706PAL vs ALD4702BSBL
  • ALD2706PAL vs ALD4702BPBL
  • ALD2706PAL vs ALD4702ASBL
  • ALD2706PAL vs ALD4702APBL
  • ALD2706PAL vs ALD4701SBL
  • ALD2706PAL vs ALD4701PBL
  • ALD2706PAL vs ALD4701BSBL
  • ALD2706PAL vs ALD4701BPBL
  • ALD2706PAL vs ALD4701ASBL
  • ALD2706PAL vs ALD4701APBL
  • ALD2706PAL vs ALD2736PAL
  • ALD2706PAL vs ALD2736ASAL
  • ALD2706PAL vs ALD2736APAL
  • ALD2706PAL vs ALD2732SAL
  • ALD2706PAL vs ALD2732PAL
  • ALD2706PAL vs ALD2732ASAL
  • ALD2706PAL vs ALD2732APAL
  • ALD2706PAL vs ALD2731SAL
  • ALD2706PAL vs ALD2731PAL
  • ALD2706PAL vs ALD2731ASAL
  • ALD2706PAL vs ALD2731APAL
  • ALD2706PAL vs ALD2726SBL
  • ALD2706PAL vs ALD2726PBL
  • ALD2706PAL vs ALD2726ESBL
  • ALD2706PAL vs ALD2726EPBL
  • ALD2706PAL vs ALD2724SBL
  • ALD2706PAL vs ALD2724PBL
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.