AM2917AJC
AM2917AJC
Active
Description:  IC TXRX NON-INVERT 5.25V 20PLCC
Manufacturer:  Advanced Micro Devices
Datasheet:   AM2917AJC Datasheet
History Price: $14.00000
In Stock: 20000
AM2917AJC vs AM29863PC
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Logic Type
Transceiver, Non-Inverting
Transceiver, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
4
9
Input Type
-
Schmitt Trigger
Output Type
3-State
3-State
Current - Output High, Low
2.6mA, 12mA
24mA, 48mA
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-LCC (J-Lead)
24-DIP (0.300", 7.62mm)
Supplier Device Package
20-PLCC (9x9)
24-PDIP