☰
AM29863PC
AM29863PC
Obsolete
Description:  IC TXRX NON-INV 5.5V 24DIP
Manufacturer:  Advanced Micro Devices
Datasheet:   AM29863PC Datasheet
History Price: $3.33000
In Stock: 48320
AM29863PC Specification
Specification
Part No
AM29863PC
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Transceiver, Non-Inverting
Number of Elements
1
Number of Bits per Element
9
Input Type
Schmitt Trigger
Output Type
3-State
Current - Output High, Low
24mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
24-DIP (0.300", 7.62mm)
Supplier Device Package
24-PDIP
AM29863PC PDF Datasheet
AM29863PC Related Parts
AM26S10/BEA
AM26S10/BEA
Advanced Micro Devices
IC TXRX INVERT 5.5V 16CDIP
AM26S10DC
AM26S10DC
Advanced Micro Devices
IC TXRX INVERT 5.25V 16CDIP
AM26S10JC
AM26S10JC
Advanced Micro Devices
IC TXRX INVERT 5.25V 20PLCC
AM26S10PCB
AM26S10PCB
Advanced Micro Devices
IC TXRX INVERT 5.25V 16DIP
AM26S10SC
AM26S10SC
Advanced Micro Devices
IC TXRX INVERT 5.25V 16SO
AM26S11DC
AM26S11DC
Advanced Micro Devices
IC TXRX NON-INVERT 5.25V 16CDIP
AM26S11DMB
AM26S11DMB
Advanced Micro Devices
IC TXRX NON-INVERT 5.5V 16CDIP
AM26S12/B2A
AM26S12/B2A
Advanced Micro Devices
IC TXRX NON-INVERT 5.5V 20CLCC
AM26S12A/BEA
AM26S12A/BEA
Advanced Micro Devices
IC TXRX INVERT 5.5V 16CDIP
AM26S12ADC
AM26S12ADC
Advanced Micro Devices
IC TXRX INVERT 5.25V 16CDIP
AM26S12PC
AM26S12PC
Advanced Micro Devices
IC TXRX NON-INVERT 5.25V 16DIP
AM2907/BRA
AM2907/BRA
Advanced Micro Devices
IC TXRX NON-INVERT 5.5V 20DIP
AM29863PC Compare Parts
  • AM29863PC vs AM29C863APC
  • AM29863PC vs AM29C863A/B3A
  • AM29863PC vs AM29C863/BKA
  • AM29863PC vs AM29C861A/BLA
  • AM29863PC vs AM29C861A/B3A
  • AM29863PC vs AM29C861/BKA
  • AM29863PC vs AM29C853ASC
  • AM29863PC vs AM29C853API
  • AM29863PC vs AM29C853A/BLA
  • AM29863PC vs AM29C853/BLA
  • AM29863PC vs AM29C853/B3A
  • AM29863PC vs AM29C833ASC
  • AM29863PC vs AM29C833ADMB
  • AM29863PC vs AM29C833A/B3A
  • AM29863PC vs AM29C833/BLA
  • AM29863PC vs AM29C833/B3A
  • AM29863PC vs AM29C828/BLA
  • AM29863PC vs AM29C828/B3A
  • AM29863PC vs AM29C827ASC
  • AM29863PC vs AM29C827/BKA
  • AM29863PC vs AM29863DC
  • AM29863PC vs AM29863ASC
  • AM29863PC vs AM29863APC
  • AM29863PC vs AM29863ADC
  • AM29863PC vs AM29863A/BLA
  • AM29863PC vs AM29861A/BLA
  • AM29863PC vs AM29853ASC
  • AM29863PC vs AM29853ADC
  • AM29863PC vs AM29834PC
  • AM29863PC vs AM29833APC
  • AM29863PC vs AM29833A/B3A
  • AM29863PC vs AM29828PC
  • AM29863PC vs AM29828DC
  • AM29863PC vs AM29828APC
  • AM29863PC vs AM29828AJC
  • AM29863PC vs AM29827PC
  • AM29863PC vs AM29827DC
  • AM29863PC vs AM29827ASC
  • AM29863PC vs AM29827APC
  • AM29863PC vs AM29827A/BLA
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)