Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ Advanced Micro Devices AM29525/BXA
AM29525/BXA
Active
Logic - Shift Registers
Description:
PIPELINE REGISTER, ECL
Manufacturer:
Advanced Micro Devices
Datasheet:
AM29525/BXA Datasheet
History Price: $106.26000
In Stock: 38400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AM29525/BXA vs AM29C334GC
Part No
AM29525/BXA
AM29C334GC
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
Advanced Micro Devices
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Register, Pipeline
Register File
Output Type
-
-
Number of Elements
2
2
Number of Bits per Element
8
4
Function
-
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
28-CDIP (0.400", 10.16mm)
120-PGA
Supplier Device Package
28-CDIP SB
120-PGA