AM29525/BXA
AM29525/BXA
Active
Description:  PIPELINE REGISTER, ECL
Manufacturer:  Advanced Micro Devices
Datasheet:   AM29525/BXA Datasheet
History Price: $106.26000
In Stock: 38400
AM29525/BXA Specification
Specification
Part No
AM29525/BXA
Category
Logic - Shift Registers
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Register, Pipeline
Output Type
-
Number of Elements
2
Number of Bits per Element
8
Function
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
28-CDIP (0.400", 10.16mm)
Supplier Device Package
28-CDIP SB
AM29525/BXA PDF Datasheet
AM29525/BXA Related Parts
AM2504FMB
AM2504FMB
Advanced Micro Devices
SERIAL IN PARALLEL OUT
AM25L04FMB
AM25L04FMB
Advanced Micro Devices
SERIAL IN PARALLEL OUT
AM25LS22DMB
AM25LS22DMB
Advanced Micro Devices
PARALLEL IN/OUT, LS SERIES
AM25LS22PC
AM25LS22PC
Advanced Micro Devices
PARALLEL IN/OUT, LS SERIES
AM25S10/BEA
AM25S10/BEA
Advanced Micro Devices
BUS DRIVER/H/L SERIES, 7-BIT
AM25S10DC
AM25S10DC
Advanced Micro Devices
BUS DRIVER/H/L SERIES, 7-BIT
AM29525DC
AM29525DC
Advanced Micro Devices
AM29525 - PIPELINE REGISTER, ECL
AM29818A/B3A
AM29818A/B3A
Advanced Micro Devices
BUS DRIVER, S SERIES, 8-BIT
AM29818ASC
AM29818ASC
Advanced Micro Devices
BUS DRIVER, S SERIES, 8-BIT
AM29821APC
AM29821APC
Advanced Micro Devices
BUS DRIVER, S SERIES, 10-BIT
AM29821ASC
AM29821ASC
Advanced Micro Devices
BUS DRIVER, S SERIES, 10-BIT
AM29821DC
AM29821DC
Advanced Micro Devices
BUS DRIVER, S SERIES, 10-BIT
AM29525/BXA Compare Parts
  • AM29525/BXA vs AM29C821PC
  • AM29525/BXA vs AM29C821ASC
  • AM29525/BXA vs AM29C821APC
  • AM29525/BXA vs AM29C821AJC
  • AM29525/BXA vs AM29C821/BLA
  • AM29525/BXA vs AM29C821/BKA
  • AM29525/BXA vs AM29C821/B3A
  • AM29525/BXA vs AM29C818ASC
  • AM29525/BXA vs AM29C818APC
  • AM29525/BXA vs AM29C818A/B3A
  • AM29525/BXA vs AM29923ADC
  • AM29525/BXA vs AM29825PC
  • AM29525/BXA vs AM29825ASC
  • AM29525/BXA vs AM29824PC
  • AM29525/BXA vs AM29824DMB
  • AM29525/BXA vs AM29824DC
  • AM29525/BXA vs AM29823PC
  • AM29525/BXA vs AM29823DMB
  • AM29525/BXA vs AM29823ASC
  • AM29525/BXA vs AM29823APC
  • AM29525/BXA vs AM29823ADC
  • AM29525/BXA vs AM29823A/BKA
  • AM29525/BXA vs AM29823A/B3A
  • AM29525/BXA vs AM29821DC
  • AM29525/BXA vs AM29821ASC
  • AM29525/BXA vs AM29821APC
  • AM29525/BXA vs AM29818ASC
  • AM29525/BXA vs AM29818A/B3A
  • AM29525/BXA vs AM29525DC
  • AM29525/BXA vs AM25S10DC
  • AM29525/BXA vs AM25S10/BEA
  • AM29525/BXA vs AM25LS22PC
  • AM29525/BXA vs AM25LS22DMB
  • AM29525/BXA vs AM25L04FMB
  • AM29525/BXA vs AM2504FMB
  • AM29525/BXA vs AM29C334GC
  • AM29525/BXA vs AM29C334-2GC
  • AM29525/BXA vs AM29C334-2/BZC
  • AM29525/BXA vs AM29C334-1GC
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you