AM2965/BSA
AM2965/BSA
Active
Description:  IC BUFFER INVERT 5.5V
Manufacturer:  Advanced Micro Devices
Datasheet:   AM2965/BSA Datasheet
History Price: $46.66000
In Stock: 34800
AM2965/BSA vs AM29827ASC
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Inverting
Buffer, Non-Inverting
Number of Elements
2
1
Number of Bits per Element
8
10
Input Type
-
Schmitt Trigger
Output Type
3-State
-
Current - Output High, Low
1mA, 12mA
24mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
-
Surface Mount
Package / Case
-
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
24-SOIC