AM2965/BSA
AM2965/BSA
Active
Description:  IC BUFFER INVERT 5.5V
Manufacturer:  Advanced Micro Devices
Datasheet:   AM2965/BSA Datasheet
History Price: $46.66000
In Stock: 34800
AM2965/BSA Specification
Specification
Part No
AM2965/BSA
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Inverting
Number of Elements
2
Number of Bits per Element
8
Input Type
-
Output Type
3-State
Current - Output High, Low
1mA, 12mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
-
Package / Case
-
Supplier Device Package
-
AM2965/BSA PDF Datasheet
AM2965/BSA Related Parts
AM26S10/BEA
AM26S10/BEA
Advanced Micro Devices
IC TXRX INVERT 5.5V 16CDIP
AM26S10DC
AM26S10DC
Advanced Micro Devices
IC TXRX INVERT 5.25V 16CDIP
AM26S10JC
AM26S10JC
Advanced Micro Devices
IC TXRX INVERT 5.25V 20PLCC
AM26S10PCB
AM26S10PCB
Advanced Micro Devices
IC TXRX INVERT 5.25V 16DIP
AM26S10SC
AM26S10SC
Advanced Micro Devices
IC TXRX INVERT 5.25V 16SO
AM26S11DC
AM26S11DC
Advanced Micro Devices
IC TXRX NON-INVERT 5.25V 16CDIP
AM26S11DMB
AM26S11DMB
Advanced Micro Devices
IC TXRX NON-INVERT 5.5V 16CDIP
AM26S12/B2A
AM26S12/B2A
Advanced Micro Devices
IC TXRX NON-INVERT 5.5V 20CLCC
AM26S12A/BEA
AM26S12A/BEA
Advanced Micro Devices
IC TXRX INVERT 5.5V 16CDIP
AM26S12ADC
AM26S12ADC
Advanced Micro Devices
IC TXRX INVERT 5.25V 16CDIP
AM26S12PC
AM26S12PC
Advanced Micro Devices
IC TXRX NON-INVERT 5.25V 16DIP
AM2907/BRA
AM2907/BRA
Advanced Micro Devices
IC TXRX NON-INVERT 5.5V 20DIP
AM2965/BSA Compare Parts
  • AM2965/BSA vs AM29C863APC
  • AM2965/BSA vs AM29C863A/B3A
  • AM2965/BSA vs AM29C863/BKA
  • AM2965/BSA vs AM29C861A/BLA
  • AM2965/BSA vs AM29C861A/B3A
  • AM2965/BSA vs AM29C861/BKA
  • AM2965/BSA vs AM29C853ASC
  • AM2965/BSA vs AM29C853API
  • AM2965/BSA vs AM29C853A/BLA
  • AM2965/BSA vs AM29C853/BLA
  • AM2965/BSA vs AM29C853/B3A
  • AM2965/BSA vs AM29C833ASC
  • AM2965/BSA vs AM29C833ADMB
  • AM2965/BSA vs AM29C833A/B3A
  • AM2965/BSA vs AM29C833/BLA
  • AM2965/BSA vs AM29C833/B3A
  • AM2965/BSA vs AM29C828/BLA
  • AM2965/BSA vs AM29C828/B3A
  • AM2965/BSA vs AM29C827ASC
  • AM2965/BSA vs AM29C827/BKA
  • AM2965/BSA vs AM29863PC
  • AM2965/BSA vs AM29863DC
  • AM2965/BSA vs AM29863ASC
  • AM2965/BSA vs AM29863APC
  • AM2965/BSA vs AM29863ADC
  • AM2965/BSA vs AM29863A/BLA
  • AM2965/BSA vs AM29861A/BLA
  • AM2965/BSA vs AM29853ASC
  • AM2965/BSA vs AM29853ADC
  • AM2965/BSA vs AM29834PC
  • AM2965/BSA vs AM29833APC
  • AM2965/BSA vs AM29833A/B3A
  • AM2965/BSA vs AM29828PC
  • AM2965/BSA vs AM29828DC
  • AM2965/BSA vs AM29828APC
  • AM2965/BSA vs AM29828AJC
  • AM2965/BSA vs AM29827PC
  • AM2965/BSA vs AM29827DC
  • AM2965/BSA vs AM29827ASC
  • AM2965/BSA vs AM29827APC
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads