Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Advanced Micro Devices AM2965/BSA
AM2965/BSA
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUFFER INVERT 5.5V
Manufacturer:
Advanced Micro Devices
Datasheet:
AM2965/BSA Datasheet
History Price: $46.66000
In Stock: 34800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AM2965/BSA vs AM29C833/BLA
Part No
AM2965/BSA
AM29C833/BLA
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Advanced Micro Devices
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Inverting
Transceiver, Non-Inverting
Number of Elements
2
1
Number of Bits per Element
8
8
Input Type
-
Schmitt Trigger
Output Type
3-State
Open Drain
Current - Output High, Low
1mA, 12mA
15mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Through Hole
Package / Case
-
24-CDIP (0.300", 7.62mm)
Supplier Device Package
-
24-CDIP