AM2965/BSA
AM2965/BSA
Active
Description:  IC BUFFER INVERT 5.5V
Manufacturer:  Advanced Micro Devices
Datasheet:   AM2965/BSA Datasheet
History Price: $46.66000
In Stock: 34800
AM2965/BSA vs AM29C853/B3A
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Inverting
Transceiver, Non-Inverting
Number of Elements
2
1
Number of Bits per Element
8
8
Input Type
-
Schmitt Trigger
Output Type
3-State
Open Drain
Current - Output High, Low
1mA, 12mA
15mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
28-CLCC
Supplier Device Package
-
28-CLCC (11.43x11.43)