Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory - Controllers
/ Advanced Micro Devices AM2976JC
AM2976JC
Active
Memory - Controllers
Description:
ELEVEN-BIT DYNAMIC MEMORY DRIVER
Manufacturer:
Advanced Micro Devices
Datasheet:
AM2976JC Datasheet
History Price: $7.36000
In Stock: 41600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AM2976JC vs AM2976PC
Part No
AM2976JC
AM2976PC
Category
Memory - Controllers
Memory - Controllers
Manufacturer
Advanced Micro Devices
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Controller Type
Dynamic RAM (DRAM)
Dynamic RAM (DRAM)
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0℃ ~ 70℃ (TA)
0℃ ~ 70℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
28-LCC (J-Lead)
24-DIP (0.300", 7.62mm)
Supplier Device Package
28-PLCC (11.51x11.51)
24-PDIP