☰
AM2976PC
AM2976PC
Active
Description:  ELEVEN-BIT DYNAMIC MEMORY DRIVER
Manufacturer:  Advanced Micro Devices
Datasheet:   AM2976PC Datasheet
History Price: $6.76000
In Stock: 6400
AM2976PC Specification
Specification
Part No
AM2976PC
Category
Memory - Controllers
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Controller Type
Dynamic RAM (DRAM)
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0℃ ~ 70℃ (TA)
Mounting Type
Through Hole
Package / Case
24-DIP (0.300", 7.62mm)
Supplier Device Package
24-PDIP
AM2976PC PDF Datasheet
AM2976PC Compare Parts
  • AM2976PC vs AM29C668-1JCTR
  • AM2976PC vs AM29C668-1JC
  • AM2976PC vs AM2976JC
  • AM2976PC vs AM2964B/BQA
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!