AM29863APC
AM29863APC
Obsolete
Description:  IC TXRX NON-INV 5.5V 24DIP
Manufacturer:  Advanced Micro Devices
Datasheet:   AM29863APC Datasheet
History Price: $4.61000
In Stock: 11200
AM29863APC vs AM29C833/BLA
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Logic Type
Transceiver, Non-Inverting
Transceiver, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
9
8
Input Type
Schmitt Trigger
Schmitt Trigger
Output Type
3-State
Open Drain
Current - Output High, Low
24mA, 48mA
15mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
24-DIP (0.300", 7.62mm)
24-CDIP (0.300", 7.62mm)
Supplier Device Package
24-PDIP
24-CDIP