Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Advanced Micro Devices AM29863APC
AM29863APC
Obsolete
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC TXRX NON-INV 5.5V 24DIP
Manufacturer:
Advanced Micro Devices
Datasheet:
AM29863APC Datasheet
History Price: $4.61000
In Stock: 11200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AM29863APC Specification
Specification
Part No
AM29863APC
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Transceiver, Non-Inverting
Number of Elements
1
Number of Bits per Element
9
Input Type
Schmitt Trigger
Output Type
3-State
Current - Output High, Low
24mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
24-DIP (0.300", 7.62mm)
Supplier Device Package
24-PDIP
AM29863APC PDF Datasheet
AM29863APC Datasheet
Click and Download: AM29863APC Datasheet
AM29863APC Related Parts
AM26S10/BEA
Advanced Micro Devices
IC TXRX INVERT 5.5V 16CDIP
AM26S10DC
Advanced Micro Devices
IC TXRX INVERT 5.25V 16CDIP
AM26S10JC
Advanced Micro Devices
IC TXRX INVERT 5.25V 20PLCC
AM26S10PCB
Advanced Micro Devices
IC TXRX INVERT 5.25V 16DIP
AM26S10SC
Advanced Micro Devices
IC TXRX INVERT 5.25V 16SO
AM26S11DC
Advanced Micro Devices
IC TXRX NON-INVERT 5.25V 16CDIP
AM26S11DMB
Advanced Micro Devices
IC TXRX NON-INVERT 5.5V 16CDIP
AM26S12/B2A
Advanced Micro Devices
IC TXRX NON-INVERT 5.5V 20CLCC
AM26S12A/BEA
Advanced Micro Devices
IC TXRX INVERT 5.5V 16CDIP
AM26S12ADC
Advanced Micro Devices
IC TXRX INVERT 5.25V 16CDIP
AM26S12PC
Advanced Micro Devices
IC TXRX NON-INVERT 5.25V 16DIP
AM2907/BRA
Advanced Micro Devices
IC TXRX NON-INVERT 5.5V 20DIP
AM29863APC Compare Parts
AM29863APC vs AM29C863APC
AM29863APC vs AM29C863A/B3A
AM29863APC vs AM29C863/BKA
AM29863APC vs AM29C861A/BLA
AM29863APC vs AM29C861A/B3A
AM29863APC vs AM29C861/BKA
AM29863APC vs AM29C853ASC
AM29863APC vs AM29C853API
AM29863APC vs AM29C853A/BLA
AM29863APC vs AM29C853/BLA
AM29863APC vs AM29C853/B3A
AM29863APC vs AM29C833ASC
AM29863APC vs AM29C833ADMB
AM29863APC vs AM29C833A/B3A
AM29863APC vs AM29C833/BLA
AM29863APC vs AM29C833/B3A
AM29863APC vs AM29C828/BLA
AM29863APC vs AM29C828/B3A
AM29863APC vs AM29C827ASC
AM29863APC vs AM29C827/BKA
AM29863APC vs AM29863PC
AM29863APC vs AM29863DC
AM29863APC vs AM29863ASC
AM29863APC vs AM29863ADC
AM29863APC vs AM29863A/BLA
AM29863APC vs AM29861A/BLA
AM29863APC vs AM29853ASC
AM29863APC vs AM29853ADC
AM29863APC vs AM29834PC
AM29863APC vs AM29833APC
AM29863APC vs AM29833A/B3A
AM29863APC vs AM29828PC
AM29863APC vs AM29828DC
AM29863APC vs AM29828APC
AM29863APC vs AM29828AJC
AM29863APC vs AM29827PC
AM29863APC vs AM29827DC
AM29863APC vs AM29827ASC
AM29863APC vs AM29827APC
AM29863APC vs AM29827A/BLA
Customer Reviews
4.95 out of 5.00 stars from 68 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.