AM6685HLB
AM6685HLB
Active
Description:  IC COMPARATOR 1 GEN PUR TO100-10
Manufacturer:  Advanced Micro Devices
Datasheet:   AM6685HLB Datasheet
History Price: $20.60000
In Stock: 30400
AM6685HLB vs AM685HL
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
1
1
Output Type
Open-Emitter, ECL
Open-Emitter, ECL
Voltage - Supply, Single/Dual (?
-
-
Voltage - Input Offset (Max)
2mV
2mV
Current - Input Bias (Max)
15μA
10μA
Current - Output (Typ)
30mA
30mA
Current - Quiescent (Max)
22mA
26mA
CMRR, PSRR (Typ)
80dB CMRR, 60dB PSRR
80dB CMRR, 60dB PSRR
Propagation Delay (Max)
4ns
6.5ns
Hysteresis
-
-
Operating Temperature
-30 ℃ ~ 85 ℃
-30 ℃ ~ 85 ℃
Package / Case
TO-100-10 Metal Can
TO-100-10 Metal Can
Mounting Type
Through Hole
Through Hole
Supplier Device Package
TO-100-10
TO-100-10