AM6685HLB
AM6685HLB
Active
Description:  IC COMPARATOR 1 GEN PUR TO100-10
Manufacturer:  Advanced Micro Devices
Datasheet:   AM6685HLB Datasheet
History Price: $20.60000
In Stock: 30400
AM6685HLB Specification
Specification
Part No
AM6685HLB
Category
Linear - Comparators
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
1
Output Type
Open-Emitter, ECL
Voltage - Supply, Single/Dual (?
-
Voltage - Input Offset (Max)
2mV
Current - Input Bias (Max)
15μA
Current - Output (Typ)
30mA
Current - Quiescent (Max)
22mA
CMRR, PSRR (Typ)
80dB CMRR, 60dB PSRR
Propagation Delay (Max)
4ns
Hysteresis
-
Operating Temperature
-30 ℃ ~ 85 ℃
Package / Case
TO-100-10 Metal Can
Mounting Type
Through Hole
Supplier Device Package
TO-100-10
AM6685HLB PDF Datasheet
AM6685HLB Related Parts
AM6687/BEA
AM6687/BEA
Advanced Micro Devices
IC COMPARATOR 2 GEN PUR 16CDIP
AM685/BEA
AM685/BEA
Advanced Micro Devices
IC COMPARATOR 1 GEN PUR 16CDIP
AM685DL
AM685DL
Advanced Micro Devices
IC COMPARATOR 1 GEN PUR 16CDIP
AM685HL
AM685HL
Advanced Micro Devices
IC COMPARATOR 1 GEN PUR TO100-10
AM686/BEA
AM686/BEA
Advanced Micro Devices
IC COMPARATOR 1 GEN PUR 16CDIP
AM686/BIC
AM686/BIC
Advanced Micro Devices
IC COMPARATOR 1 GEN PUR TO100-10
AM686CN-1
AM686CN-1
Advanced Micro Devices
IC COMPARATOR 1 GEN PUR 8DIP
AM686HC
AM686HC
Advanced Micro Devices
IC COMPARATOR 1 GEN PUR TO100-10
AM6685HLB Compare Parts
  • AM6685HLB vs AM686CN-1
  • AM6685HLB vs AM686/BIC
  • AM6685HLB vs AM686/BEA
  • AM6685HLB vs AM685HL
  • AM6685HLB vs AM685DL
  • AM6685HLB vs AM685/BEA
  • AM6685HLB vs AM6687/BEA
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.