Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Advanced Micro Devices AM9517A-5JCTR
AM9517A-5JCTR
Active
Interface - Controllers
Description:
MULTIMODE DMA CONTROLLER
Manufacturer:
Advanced Micro Devices
Datasheet:
AM9517A-5JCTR Datasheet
History Price: $18.67000
In Stock: 47200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AM9517A-5JCTR vs AM9519A/BUA
Part No
AM9517A-5JCTR
AM9519A/BUA
Category
Interface - Controllers
Interface - Controllers
Manufacturer
Advanced Micro Devices
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Programmable
-
-
Protocol
-
-
Function
Controller
Controller
Interface
-
Bus
Standards
-
-
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Current - Supply
150mA
200mA
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-55 ℃ ~ 125 ℃ (TC)
Package / Case
44-LCC (J-Lead)
44-CLCC
Supplier Device Package
44-PLCC (16.59x16.59)
44-CLCC