AM9517A-5JCTR
AM9517A-5JCTR
Active
Description:  MULTIMODE DMA CONTROLLER
Manufacturer:  Advanced Micro Devices
History Price: $18.67000
In Stock: 38180
AM9517A-5JCTR Specification
Specification
Part No
AM9517A-5JCTR
Category
Interface - Controllers
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
-
Function
Controller
Interface
-
Standards
-
Voltage - Supply
4.75V ~ 5.25V
Current - Supply
150mA
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Package / Case
44-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.59x16.59)
AM9517A-5JCTR PDF Datasheet
AM9517A-5JCTR Related Parts
AM9519ADIB
AM9519ADIB
Rochester Electronics
AM9519A - Universal Interrupt Co
AM9516A-1PC
AM9516A-1PC
Advanced Micro Devices
UNIVERSAL DMA CONTROLLER
AM9516A-6JC
AM9516A-6JC
Advanced Micro Devices
UNIVERSAL DMA CONTROLLER (UDC)
AM9516A-8JC
AM9516A-8JC
Advanced Micro Devices
UNIVERSAL DMA CONTROLLER (UDC)
AM9516A-8PC
AM9516A-8PC
Advanced Micro Devices
UNIVERSAL DMA CONTROLLER (UDC)
AM9517A-5JC
AM9517A-5JC
Advanced Micro Devices
MULTIMODE DMA CONTROLLER
AM9518DC
AM9518DC
Advanced Micro Devices
DATA ENCRYPTION CIRCUIT, MOS, CD
AM9518PC
AM9518PC
Advanced Micro Devices
DATA ENCRYPTION CIRCUIT, MOS, PD
AM9519A/BUA
AM9519A/BUA
Advanced Micro Devices
UNIVERSAL INTERRUPT CONTROLLER
AM9568DC
AM9568DC
Advanced Micro Devices
DATA ENCRYPTION CIRCUIT, MOS, CD
AM9590-15JC
AM9590-15JC
Advanced Micro Devices
FIXED DISK CONTROLLER
AM95C76JC
AM95C76JC
Advanced Micro Devices
AM95C76 - MICROPROCESSOR CIRCUIT
AM9517A-5JCTR Compare Parts
  • AM9517A-5JCTR vs AM95C94JC
  • AM9517A-5JCTR vs AM95C76JC
  • AM9517A-5JCTR vs AM9590-15JC
  • AM9517A-5JCTR vs AM9568DC
  • AM9517A-5JCTR vs AM9519A/BUA
  • AM9517A-5JCTR vs AM9518PC
  • AM9517A-5JCTR vs AM9518DC
  • AM9517A-5JCTR vs AM9517A-5JC
  • AM9517A-5JCTR vs AM9516A-8PC
  • AM9517A-5JCTR vs AM9516A-8JC
  • AM9517A-5JCTR vs AM9516A-6JC
  • AM9517A-5JCTR vs AM9516A-1PC
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received