☰
AOZ1094DIL
AOZ1094DIL
Obsolete
Description:  IC REG BUCK ADJUSTABLE 5A 8DFN
Datasheet:   AOZ1094DIL Datasheet
History Price: $1.07000
In Stock: 35200
AOZ1094DIL vs AOZ3103DI_2
Series
EZBuck
EZBuck
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
16V
18V
Voltage - Output (Min/Fixed)
0.8V
0.8V
Voltage - Output (Max)
16V
15.3V
Current - Output
5A
3A
Frequency - Switching
500kHz
500kHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VDFN Exposed Pad
8-SMD, Flat Lead Exposed Pad
Supplier Device Package
8-DFN (4x5)
8-DFN-EP (3x3)