☰
AOZ1094DIL
AOZ1094DIL
Obsolete
Description:  IC REG BUCK ADJUSTABLE 5A 8DFN
Datasheet:   AOZ1094DIL Datasheet
History Price: $1.07000
In Stock: 35200
AOZ1094DIL Specification
Specification
Part No
AOZ1094DIL
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Alpha and Omega Semiconductor
Series
EZBuck
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
16V
Voltage - Output (Min/Fixed)
0.8V
Voltage - Output (Max)
16V
Current - Output
5A
Frequency - Switching
500kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-VDFN Exposed Pad
Supplier Device Package
8-DFN (4x5)
AOZ1094DIL PDF Datasheet
AOZ1094DIL Related Parts
AOZ1010AI_5
AOZ1010AI_5
Alpha and Omega Semiconductor
IC REG BUCK ADJ 2A 8SO
AOZ1012DI
AOZ1012DI
Alpha and Omega Semiconductor
IC REG BUCK ADJ 3A 8DFN
AOZ1014AI
AOZ1014AI
Alpha and Omega Semiconductor
IC REG BUCK ADJUSTABLE 5A 8SOIC
AOZ1014AIL_3
AOZ1014AIL_3
Alpha and Omega Semiconductor
IC REG BUCK ADJ 5A 8SOIC
AOZ1014DI
AOZ1014DI
Alpha and Omega Semiconductor
IC REG BUCK ADJUSTABLE 5A 8DFN
AOZ1014DIL_001
AOZ1014DIL_001
Alpha and Omega Semiconductor
IC REG BUCK ADJ 5A 8DFN
AOZ1014DIL_001#A
AOZ1014DIL_001#A
Alpha and Omega Semiconductor
IC REG BUCK ADJ 5A 8DFN
AOZ1014DI_001
AOZ1014DI_001
Alpha and Omega Semiconductor
IC REG BUCK ADJ 5A 8DFN
AOZ1014DI_001#A
AOZ1014DI_001#A
Alpha and Omega Semiconductor
IC REG BUCK ADJ 5A 8DFN
AOZ1015AI
AOZ1015AI
Alpha and Omega Semiconductor
IC REG BUCK ADJ 1.5A 8SOIC
AOZ1016AI
AOZ1016AI
Alpha and Omega Semiconductor
IC REG BUCK ADJ 2A 8SOIC
AOZ1016AIL
AOZ1016AIL
Alpha and Omega Semiconductor
IC REG BUCK ADJ 2A 8SOIC
AOZ1094DIL Compare Parts
  • AOZ1094DIL vs AOZ6762DI
  • AOZ1094DIL vs AOZ6689CI
  • AOZ1094DIL vs AOZ6683CI
  • AOZ1094DIL vs AOZ6682CI
  • AOZ1094DIL vs AOZ6663DI-01
  • AOZ1094DIL vs AOZ6663DI
  • AOZ1094DIL vs AOZ6662DI-01
  • AOZ1094DIL vs AOZ6662DI
  • AOZ1094DIL vs AOZ6643DI
  • AOZ1094DIL vs AOZ6623DIS-01
  • AOZ1094DIL vs AOZ6623DI
  • AOZ1094DIL vs AOZ6622DIS-01
  • AOZ1094DIL vs AOZ6606PI
  • AOZ1094DIL vs AOZ6605PI-1
  • AOZ1094DIL vs AOZ6605PI
  • AOZ1094DIL vs AOZ5048QI
  • AOZ1094DIL vs AOZ5019QI
  • AOZ1094DIL vs AOZ3103DI_2
  • AOZ1094DIL vs AOZ3103DI
  • AOZ1094DIL vs AOZ3101DI_2
  • AOZ1094DIL vs AOZ3053PI
  • AOZ1094DIL vs AOZ3048PI
  • AOZ1094DIL vs AOZ3046PI
  • AOZ1094DIL vs AOZ3024PI
  • AOZ1094DIL vs AOZ3018PI_2
  • AOZ1094DIL vs AOZ3018PI
  • AOZ1094DIL vs AOZ3017PI
  • AOZ1094DIL vs AOZ3015PI
  • AOZ1094DIL vs AOZ3015AI_2
  • AOZ1094DIL vs AOZ3015AI-1
  • AOZ1094DIL vs AOZ3015AI
  • AOZ1094DIL vs AOZ3013PI
  • AOZ1094DIL vs AOZ3011PI
  • AOZ1094DIL vs AOZ3010PI
  • AOZ1094DIL vs AOZ2369QI-11
  • AOZ1094DIL vs AOZ2368QI-11
  • AOZ1094DIL vs AOZ2367QI-11
  • AOZ1094DIL vs AOZ2264QI-20
  • AOZ1094DIL vs AOZ2264QI-19
  • AOZ1094DIL vs AOZ2264QI-18
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give