Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Current Regulation/Management
/ Diodes Inc AP2331SA-7
AP2331SA-7
Active
PMIC - Current Regulation/Management
Description:
IC CURRENT SWITCH SOT23-3
Manufacturer:
Diodes Inc
Datasheet:
AP2331SA-7 Datasheet
History Price: $0.46000
In Stock: 10000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AP2331SA-7 vs AP2331TDSA-7
Part No
AP2331SA-7
AP2331TDSA-7
Category
PMIC - Current Regulation/Management
PMIC - Current Regulation/Management
Manufacturer
Diodes Inc
Diodes Inc
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Current Switch
Current Switch
Sensing Method
High-Side
High-Side
Accuracy
-
-
Voltage - Input
2.7V ~ 5.2V
2.7V ~ 5.2V
Current - Output
200mA
200mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3
SOT-23-3