AP2331SA-7
AP2331SA-7
Active
Description:  IC CURRENT SWITCH SOT23-3
Manufacturer:  Diodes Inc
Datasheet:   AP2331SA-7 Datasheet
History Price: $0.46000
In Stock: 10000
AP2331SA-7 Specification
Specification
Part No
AP2331SA-7
Category
PMIC - Current Regulation/Management
Manufacturer
Diodes Inc
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Current Switch
Sensing Method
High-Side
Accuracy
-
Voltage - Input
2.7V ~ 5.2V
Current - Output
200mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3
AP2331SA-7 PDF Datasheet
AP2331SA-7 Description
The Diodes Incorporated AP2331SA-7 is a high-performance load switch designed for efficient power management in a variety of electronic applications. This device is particularly well-suited for battery-operated systems, portable electronics, and other applications where effective power control is essential. Below is a detailed overview of the AP2331SA-7, including its specifications, features, and potential applications.

## Overview

The AP2331SA-7 is a single-channel load switch that provides a simple and efficient means of controlling power to a load. It is designed to enhance power management in electronic circuits, allowing for the selective activation and deactivation of power to various components. This capability is crucial for extending battery life in portable devices and improving overall system efficiency.

## Key Features

1. Single-Channel Design: The AP2331SA-7 features a single load switch, making it ideal for applications where control of one load is required.

2. Low On-Resistance: The device has a low on-resistance (RDS(ON)) of approximately 30 mΩ at 5V, which minimizes power loss and heat generation during operation.

3. Wide Input Voltage Range: The AP2331SA-7 supports an input voltage range from 1.8V to 5.5V, making it versatile for various applications.

4. Controlled Rise and Fall Times: The load switch includes controlled rise and fall times, which help to reduce inrush current and improve system reliability.

5. Integrated Protection Features: The device is equipped with built-in over-current protection and thermal shutdown features, ensuring safe operation under various conditions.

6. Logic-Level Control: The AP2331SA-7 can be controlled by a logic-level signal, facilitating easy integration into digital circuits.

7. Compact Package: The device is available in a small SOT-23 package, which is ideal for space-constrained applications.

## Specifications

- Part Number: AP2331SA-7
- Type: Load Switch
- Input Voltage Range: 1.8V to 5.5V
- On-Resistance (RDS(ON)): 30 mΩ (typical at 5V)
- Maximum Continuous Current: 2A
- Control Voltage (VIL/VIH): 0.4V (max) / 1.2V (min) for low and high logic levels
- Rise Time: 20 µs (typical)
- Fall Time: 20 µs (typical)
- Over-Current Protection: Yes
- Thermal Shutdown: Yes
- Operating Temperature Range: -40°C to +85°C
- Package Type: SOT-23

## Applications

The AP2331SA-7 is suitable for a wide range of applications, including:

- Battery-Powered Devices: Ideal for smartphones, tablets, and other portable electronics where power efficiency is critical.
- Power Management: Used in power distribution systems to control power to various components.
- Consumer Electronics: Suitable for applications in TVs, gaming consoles, and other consumer devices.
- Industrial Applications: Can be used in industrial equipment where reliable power management is necessary.
- Automotive Applications: Useful in automotive electronics for managing power to various subsystems.

## Conclusion

The Diodes Incorporated AP2331SA-7 is a versatile and efficient load switch that offers a range of features designed to enhance power management in various applications. With its low on-resistance, integrated protection features, and compact design, it is an excellent choice for designers looking to optimize power efficiency and reliability in their electronic systems. The ability to control power to a single load effectively makes it particularly valuable in applications where space and power management are critical considerations.
AP2331SA-7 Compare Parts
  • AP2331SA-7 vs AP2331W-7
  • AP2331SA-7 vs AP2331TDW-7
  • AP2331SA-7 vs AP2331TDSA-7
  • AP2331SA-7 vs AP2331FJ-7
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!