AS1100PL
AS1100PL
Obsolete
Description:  IC DRVR 7 SEGMENT 8 DIGIT 24DIP
Manufacturer:  ams OSRAM
Datasheet:   AS1100PL Datasheet
History Price: Obsolete
In Stock: 23200
AS1100PL vs AS1100PE
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Display Type
LED
LED
Configuration
7 Segment + DP
7 Segment + DP
Interface
Serial
Serial
Digits or Characters
8 Digits
8 Digits
Current - Supply
330 mA
330 mA
Voltage - Supply
4V ~ 5.5V
4V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
24-DIP (0.300", 7.62mm)
24-DIP (0.300", 7.62mm)
Supplier Device Package
24-PDIP
24-PDIP