Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ ams OSRAM AS1100PL
AS1100PL
Obsolete
PMIC - Display Drivers
Description:
IC DRVR 7 SEGMENT 8 DIGIT 24DIP
Manufacturer:
ams OSRAM
Datasheet:
AS1100PL Datasheet
History Price: Obsolete
In Stock: 23200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AS1100PL Specification
Specification
Part No
AS1100PL
Category
PMIC - Display Drivers
Manufacturer
ams OSRAM
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
LED
Configuration
7 Segment + DP
Interface
Serial
Digits or Characters
8 Digits
Current - Supply
330 mA
Voltage - Supply
4V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
24-DIP (0.300", 7.62mm)
Supplier Device Package
24-PDIP
AS1100PL PDF Datasheet
AS1100PL Datasheet
Click and Download: AS1100PL Datasheet
AS1100PL Related Parts
AS1100PE
ams OSRAM
IC DRVR 7 SEGMENT 8 DIGIT 24DIP
AS1100WE
ams OSRAM
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC
AS1100WE-T
ams OSRAM
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC
AS1100WL
ams OSRAM
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC
AS1100WL-T
ams OSRAM
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC
AS1105WL
ams OSRAM
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC
AS1105WL-T
ams OSRAM
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC
AS1106PE
ams OSRAM
IC DRVR 7 SEGMENT 8 DIGIT 24DIP
AS1106PL
ams OSRAM
IC DRVR 7 SEGMENT 8 DIGIT 24DIP
AS1106WE
ams OSRAM
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC
AS1106WE-T
ams OSRAM
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC
AS1106WL
ams OSRAM
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC
AS1100PL Compare Parts
AS1100PL vs AS1130B-BSST
AS1100PL vs AS1130-BWLT
AS1100PL vs AS1130-BTST
AS1100PL vs AS1130-BSST
AS1100PL vs AS1120-T
AS1100PL vs AS1120
AS1100PL vs AS1119-BWLT
AS1100PL vs AS1118-BQFT
AS1100PL vs AS1117-BQFT
AS1100PL vs AS1116-BSST
AS1100PL vs AS1116-BQFT
AS1100PL vs AS1115-BSST
AS1100PL vs AS1115-BQFT
AS1100PL vs AS1108WL-T
AS1100PL vs AS1108WL
AS1100PL vs AS1108PL
AS1100PL vs AS1107WL-T
AS1100PL vs AS1107WL
AS1100PL vs AS1107PL
AS1100PL vs AS1106WL-T
AS1100PL vs AS1106WL
AS1100PL vs AS1106WE-T
AS1100PL vs AS1106WE
AS1100PL vs AS1106PL
AS1100PL vs AS1106PE
AS1100PL vs AS1105WL-T
AS1100PL vs AS1105WL
AS1100PL vs AS1100WL-T
AS1100PL vs AS1100WL
AS1100PL vs AS1100WE-T
AS1100PL vs AS1100WE
AS1100PL vs AS1100PE
AS1100PL vs AS1120-Z
AS1100PL vs AS1108WL-Z
AS1100PL vs AS1108WL-T-Z
AS1100PL vs AS1108PL-Z
AS1100PL vs AS1107WL-Z
AS1100PL vs AS1107PL-Z
AS1100PL vs AS1106WL-Z
AS1100PL vs AS1106WL-T-Z
Customer Reviews
4.95 out of 5.00 stars from 88 customer reviews from all over the world
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.