AS1106WL-Z
AS1106WL-Z
Obsolete
Description:  IC HEADPHONE NOISE-CANCEL
Manufacturer:  ams OSRAM
Datasheet:   AS1106WL-Z Datasheet
History Price: Obsolete
In Stock: 17600
AS1106WL-Z vs AS1108WL
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Display Type
LED
LED
Configuration
7 Segment + DP
7 Segment + DP
Interface
Serial
4-Wire Serial, Microwire, QSPI, SPI
Digits or Characters
8 Digits
4 Digits
Current - Supply
330 mA
330 mA
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOIC
20-SOIC