AS1106WL-Z
AS1106WL-Z
Obsolete
Description:  IC HEADPHONE NOISE-CANCEL
Manufacturer:  ams OSRAM
Datasheet:   AS1106WL-Z Datasheet
History Price: Obsolete
In Stock: 17600
AS1106WL-Z Specification
Specification
Part No
AS1106WL-Z
Category
PMIC - Display Drivers
Manufacturer
ams OSRAM
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
LED
Configuration
7 Segment + DP
Interface
Serial
Digits or Characters
8 Digits
Current - Supply
330 mA
Voltage - Supply
2.7V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOIC
AS1106WL-Z Related Parts
AS1100PE
AS1100PE
ams OSRAM
IC DRVR 7 SEGMENT 8 DIGIT 24DIP
AS1100PL
AS1100PL
ams OSRAM
IC DRVR 7 SEGMENT 8 DIGIT 24DIP
AS1100WE
AS1100WE
ams OSRAM
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC
AS1100WE-T
AS1100WE-T
ams OSRAM
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC
AS1100WL
AS1100WL
ams OSRAM
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC
AS1100WL-T
AS1100WL-T
ams OSRAM
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC
AS1105WL
AS1105WL
ams OSRAM
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC
AS1105WL-T
AS1105WL-T
ams OSRAM
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC
AS1106PE
AS1106PE
ams OSRAM
IC DRVR 7 SEGMENT 8 DIGIT 24DIP
AS1106PL
AS1106PL
ams OSRAM
IC DRVR 7 SEGMENT 8 DIGIT 24DIP
AS1106WE
AS1106WE
ams OSRAM
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC
AS1106WE-T
AS1106WE-T
ams OSRAM
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC
AS1106WL-Z Compare Parts
  • AS1106WL-Z vs AS1130B-BSST
  • AS1106WL-Z vs AS1130-BWLT
  • AS1106WL-Z vs AS1130-BTST
  • AS1106WL-Z vs AS1130-BSST
  • AS1106WL-Z vs AS1120-T
  • AS1106WL-Z vs AS1120
  • AS1106WL-Z vs AS1119-BWLT
  • AS1106WL-Z vs AS1118-BQFT
  • AS1106WL-Z vs AS1117-BQFT
  • AS1106WL-Z vs AS1116-BSST
  • AS1106WL-Z vs AS1116-BQFT
  • AS1106WL-Z vs AS1115-BSST
  • AS1106WL-Z vs AS1115-BQFT
  • AS1106WL-Z vs AS1108WL-T
  • AS1106WL-Z vs AS1108WL
  • AS1106WL-Z vs AS1108PL
  • AS1106WL-Z vs AS1107WL-T
  • AS1106WL-Z vs AS1107WL
  • AS1106WL-Z vs AS1107PL
  • AS1106WL-Z vs AS1106WL-T
  • AS1106WL-Z vs AS1106WL
  • AS1106WL-Z vs AS1106WE-T
  • AS1106WL-Z vs AS1106WE
  • AS1106WL-Z vs AS1106PL
  • AS1106WL-Z vs AS1106PE
  • AS1106WL-Z vs AS1105WL-T
  • AS1106WL-Z vs AS1105WL
  • AS1106WL-Z vs AS1100WL-T
  • AS1106WL-Z vs AS1100WL
  • AS1106WL-Z vs AS1100WE-T
  • AS1106WL-Z vs AS1100WE
  • AS1106WL-Z vs AS1100PL
  • AS1106WL-Z vs AS1100PE
  • AS1106WL-Z vs AS1120-Z
  • AS1106WL-Z vs AS1108WL-Z
  • AS1106WL-Z vs AS1108WL-T-Z
  • AS1106WL-Z vs AS1108PL-Z
  • AS1106WL-Z vs AS1107WL-Z
  • AS1106WL-Z vs AS1107PL-Z
  • AS1106WL-Z vs AS1106WL-T-Z
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.