AS1109-BQFR
AS1109-BQFR
Obsolete
Description:  IC LED DRIVER LINEAR 100MA 16QFN
Manufacturer:  ams OSRAM
Datasheet:   AS1109-BQFR Datasheet
History Price: Obsolete
In Stock: 13200
AS1109-BQFR vs AS1102-T
Manufacturer
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
Shift Register
-
Internal Switch(s)
Yes
Yes
Number of Outputs
8
3
Voltage - Supply (Min)
3.15V
2.2V
Voltage - Supply (Max)
5.5V
3.6V
Voltage - Output
15V
0.15V ~ 3.6V
Current - Output / Channel
100mA
40mA
Frequency
50MHz
-
Dimming
-
Analog, PWM
Applications
Signage
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WQFN Exposed Pad
6-TSSOP, SC-88, SOT-363
Supplier Device Package
16-QFN (4x4)
SC-70-6