AS1109-BQFR
AS1109-BQFR
Obsolete
Description:  IC LED DRIVER LINEAR 100MA 16QFN
Manufacturer:  ams OSRAM
Datasheet:   AS1109-BQFR Datasheet
History Price: Obsolete
In Stock: 13200
AS1109-BQFR Specification
Specification
Part No
AS1109-BQFR
Category
PMIC - LED Drivers
Manufacturer
ams OSRAM
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Linear
Topology
Shift Register
Internal Switch(s)
Yes
Number of Outputs
8
Voltage - Supply (Min)
3.15V
Voltage - Supply (Max)
5.5V
Voltage - Output
15V
Current - Output / Channel
100mA
Frequency
50MHz
Dimming
-
Applications
Signage
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-WQFN Exposed Pad
Supplier Device Package
16-QFN (4x4)
AS1109-BQFR PDF Datasheet
AS1109-BQFR Related Parts
AS1101-T
AS1101-T
ams OSRAM
IC LED DRVR LIN PWM 80MA SC70-6
AS1102-T
AS1102-T
ams OSRAM
IC LED DRVR LIN PWM 40MA SC70-6
AS1103-T
AS1103-T
ams OSRAM
IC LED DRVR LIN PWM 40MA SC70-6
AS1104
AS1104
ams OSRAM
IC LED DRVR LIN PWM 40MA 8MSOP
AS1104-T
AS1104-T
ams OSRAM
IC LED DRVR LIN PWM 40MA 8MSOP
AS1109-BSOT
AS1109-BSOT
ams OSRAM
IC LED DRVR LINEAR 100MA 16SOIC
AS1109-BSOU
AS1109-BSOU
ams OSRAM
IC LED DRVR LINEAR 100MA 16SOIC
AS1109-BSST
AS1109-BSST
ams OSRAM
IC LED DRVR LINEAR 100MA 16QSOP
AS1109-BSSU
AS1109-BSSU
ams OSRAM
IC LED DRVR LINEAR 100MA 16QSOP
AS1109-BSSU-Z
AS1109-BSSU-Z
ams OSRAM
IC LED DRVR LINEAR 100MA 16QSOP
AS1110-BQFR
AS1110-BQFR
ams OSRAM
IC LED DRIVER LINEAR 100MA 28QFN
AS1110-BSST
AS1110-BSST
ams OSRAM
IC LED DRVR LINEAR 100MA 24SSOP
AS1109-BQFR Description
The ams OSRAM AS1109-BQFR is a sophisticated LED driver designed for driving multiple LEDs in various applications, including automotive lighting, general illumination, and decorative lighting. This device is recognized for its high efficiency, flexibility, and ease of integration, making it a preferred choice among engineers and designers in the lighting industry. Below is a comprehensive overview of the AS1109-BQFR, including its specifications, features, and applications.

## Overview

The AS1109-BQFR is a 9-channel LED driver that provides precise control over LED brightness and color mixing. It is engineered to drive high-current LEDs while maintaining high efficiency and low thermal dissipation. The device supports various communication interfaces, allowing for seamless integration into different systems. Its compact package and robust performance make it suitable for a wide range of lighting applications.

## Key Specifications

1. Number of Channels: 9
2. Output Current per Channel: Up to 30 mA (adjustable)
3. Supply Voltage (VDD): 3.0 V to 5.5 V
4. LED Supply Voltage (VLED): Up to 30 V
5. Communication Interface: I²C (Inter-Integrated Circuit)
6. LED Current Accuracy: ±5%
7. PWM Dimming Frequency: Up to 1 kHz
8. Temperature Range: -40°C to +125°C
9. Package Type: QFN (Quad Flat No-lead) 4x4 mm
10. Thermal Resistance (Junction to Ambient): 40 °C/W
11. Power Dissipation: 500 mW (maximum)

## Features

- High Efficiency: The AS1109-BQFR is designed to operate with high efficiency, minimizing power loss and heat generation, which is crucial for LED applications.
- Flexible Current Control: Each channel can be independently controlled, allowing for precise adjustment of LED brightness and color mixing.
- I²C Interface: The I²C communication interface enables easy integration with microcontrollers and other digital devices, facilitating control and configuration.
- PWM Dimming: The device supports pulse-width modulation (PWM) dimming, allowing for smooth brightness control and flicker-free operation.
- Thermal Protection: The AS1109-BQFR includes thermal protection features to prevent overheating and ensure reliable operation in various conditions.
- Compact Size: The QFN package allows for a small footprint, making it suitable for space-constrained applications.

## Applications

The ams OSRAM AS1109-BQFR is suitable for a wide range of applications, including:

- Automotive Lighting: Used in automotive headlamps, taillights, and interior lighting, providing precise control over LED brightness and color.
- General Illumination: Ideal for LED-based lighting solutions in residential and commercial settings, allowing for energy-efficient and customizable lighting.
- Decorative Lighting: Employed in decorative and architectural lighting applications, enabling dynamic color mixing and effects.
- Backlighting: Suitable for backlighting applications in displays and signage, providing uniform illumination and color control.

## Conclusion

The ams OSRAM AS1109-BQFR is a versatile and efficient LED driver that offers precise control over multiple LED channels. With its high efficiency, flexible current control, and compact design, it is well-suited for a variety of lighting applications, including automotive, general illumination, and decorative lighting. The device%27s robust features, such as I²C communication and PWM dimming, make it an excellent choice for engineers and designers looking to enhance their LED lighting solutions.
AS1109-BQFR Compare Parts
  • AS1109-BQFR vs AS1390B-BSOT
  • AS1109-BQFR vs AS1390A-BQFT-6K
  • AS1109-BQFR vs AS1390A-BQFT
  • AS1109-BQFR vs AS1123-BTST
  • AS1109-BQFR vs AS1123-BQFT
  • AS1109-BQFR vs AS1122B-BQFT
  • AS1109-BQFR vs AS1122B-BQFM
  • AS1109-BQFR vs AS1122-BQFM
  • AS1109-BQFR vs AS1121B-BQFT
  • AS1109-BQFR vs AS1121-BQFT
  • AS1109-BQFR vs AS1113-BSSU
  • AS1109-BQFR vs AS1113-BSST
  • AS1109-BQFR vs AS1113-BQFR
  • AS1109-BQFR vs AS1112C-BQFT
  • AS1109-BQFR vs AS1112B-BQFT
  • AS1109-BQFR vs AS1112-BQFT
  • AS1109-BQFR vs AS1111C-BDFT
  • AS1109-BQFR vs AS1111B-BWLT
  • AS1109-BQFR vs AS1111A-BWLT
  • AS1109-BQFR vs AS1110-BSSU
  • AS1109-BQFR vs AS1110-BSST
  • AS1109-BQFR vs AS1110-BQFR
  • AS1109-BQFR vs AS1109-BSSU-Z
  • AS1109-BQFR vs AS1109-BSSU
  • AS1109-BQFR vs AS1109-BSST
  • AS1109-BQFR vs AS1109-BSOU
  • AS1109-BQFR vs AS1109-BSOT
  • AS1109-BQFR vs AS1104-T
  • AS1109-BQFR vs AS1104
  • AS1109-BQFR vs AS1103-T
  • AS1109-BQFR vs AS1102-T
  • AS1109-BQFR vs AS1101-T
  • AS1109-BQFR vs AS1114-BSOU
  • AS1109-BQFR vs AS1114-BSOT
  • AS1109-BQFR vs AS1113-BQFT
  • AS1109-BQFR vs AS1111-BSOU
  • AS1109-BQFR vs AS1111-BSOT
  • AS1109-BQFR vs AS1110A-BSST
  • AS1109-BQFR vs AS1110-BQFT
  • AS1109-BQFR vs AS1109-BQFT
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.