AS1109-BQFR
AS1109-BQFR
Obsolete
Description:  IC LED DRIVER LINEAR 100MA 16QFN
Manufacturer:  ams OSRAM
Datasheet:   AS1109-BQFR Datasheet
History Price: Obsolete
In Stock: 13200
AS1109-BQFR vs AS1111C-BDFT
Manufacturer
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
Shift Register
-
Internal Switch(s)
Yes
Yes
Number of Outputs
8
4
Voltage - Supply (Min)
3.15V
0.15V
Voltage - Supply (Max)
5.5V
3.6V
Voltage - Output
15V
-
Current - Output / Channel
100mA
40mA
Frequency
50MHz
-
Dimming
-
Analog, PWM
Applications
Signage
Backlight, Lighting
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WQFN Exposed Pad
8-UFDFN Exposed Pad
Supplier Device Package
16-QFN (4x4)
8-MLPD (2x2)