AS1111-BSOT
AS1111-BSOT
Obsolete
Description:  AS1347-BTDT-18135 WLP LF T&R
Manufacturer:  ams OSRAM
Datasheet:   AS1111-BSOT Datasheet
History Price: Obsolete
In Stock: 10000
AS1111-BSOT vs AS1110A-BSST
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
-
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
2
16
Voltage - Supply (Min)
-
3V
Voltage - Supply (Max)
5V
5.5V
Voltage - Output
0.15V ~ 3.6V
15V
Current - Output / Channel
-
100mA
Frequency
-
50MHz
Dimming
Analog, PWM
-
Applications
Backlight, Lighting
Signage
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-UFBGA, WLCSP
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
6-WLCSP (1.17x0.77)
24-SSOP