AS1111-BSOT
AS1111-BSOT
Obsolete
Description:  AS1347-BTDT-18135 WLP LF T&R
Manufacturer:  ams OSRAM
Datasheet:   AS1111-BSOT Datasheet
History Price: Obsolete
In Stock: 10000
AS1111-BSOT Specification
Specification
Part No
AS1111-BSOT
Category
PMIC - LED Drivers
Manufacturer
ams OSRAM
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Linear
Topology
-
Internal Switch(s)
Yes
Number of Outputs
2
Voltage - Supply (Min)
-
Voltage - Supply (Max)
5V
Voltage - Output
0.15V ~ 3.6V
Current - Output / Channel
-
Frequency
-
Dimming
Analog, PWM
Applications
Backlight, Lighting
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
6-UFBGA, WLCSP
Supplier Device Package
6-WLCSP (1.17x0.77)
AS1111-BSOT Related Parts
AS1101-T
AS1101-T
ams OSRAM
IC LED DRVR LIN PWM 80MA SC70-6
AS1102-T
AS1102-T
ams OSRAM
IC LED DRVR LIN PWM 40MA SC70-6
AS1103-T
AS1103-T
ams OSRAM
IC LED DRVR LIN PWM 40MA SC70-6
AS1104
AS1104
ams OSRAM
IC LED DRVR LIN PWM 40MA 8MSOP
AS1104-T
AS1104-T
ams OSRAM
IC LED DRVR LIN PWM 40MA 8MSOP
AS1109-BQFR
AS1109-BQFR
ams OSRAM
IC LED DRIVER LINEAR 100MA 16QFN
AS1109-BSOT
AS1109-BSOT
ams OSRAM
IC LED DRVR LINEAR 100MA 16SOIC
AS1109-BSOU
AS1109-BSOU
ams OSRAM
IC LED DRVR LINEAR 100MA 16SOIC
AS1109-BSST
AS1109-BSST
ams OSRAM
IC LED DRVR LINEAR 100MA 16QSOP
AS1109-BSSU
AS1109-BSSU
ams OSRAM
IC LED DRVR LINEAR 100MA 16QSOP
AS1109-BSSU-Z
AS1109-BSSU-Z
ams OSRAM
IC LED DRVR LINEAR 100MA 16QSOP
AS1110-BQFR
AS1110-BQFR
ams OSRAM
IC LED DRIVER LINEAR 100MA 28QFN
AS1111-BSOT Compare Parts
  • AS1111-BSOT vs AS1390B-BSOT
  • AS1111-BSOT vs AS1390A-BQFT-6K
  • AS1111-BSOT vs AS1390A-BQFT
  • AS1111-BSOT vs AS1123-BTST
  • AS1111-BSOT vs AS1123-BQFT
  • AS1111-BSOT vs AS1122B-BQFT
  • AS1111-BSOT vs AS1122B-BQFM
  • AS1111-BSOT vs AS1122-BQFM
  • AS1111-BSOT vs AS1121B-BQFT
  • AS1111-BSOT vs AS1121-BQFT
  • AS1111-BSOT vs AS1113-BSSU
  • AS1111-BSOT vs AS1113-BSST
  • AS1111-BSOT vs AS1113-BQFR
  • AS1111-BSOT vs AS1112C-BQFT
  • AS1111-BSOT vs AS1112B-BQFT
  • AS1111-BSOT vs AS1112-BQFT
  • AS1111-BSOT vs AS1111C-BDFT
  • AS1111-BSOT vs AS1111B-BWLT
  • AS1111-BSOT vs AS1111A-BWLT
  • AS1111-BSOT vs AS1110-BSSU
  • AS1111-BSOT vs AS1110-BSST
  • AS1111-BSOT vs AS1110-BQFR
  • AS1111-BSOT vs AS1109-BSSU-Z
  • AS1111-BSOT vs AS1109-BSSU
  • AS1111-BSOT vs AS1109-BSST
  • AS1111-BSOT vs AS1109-BSOU
  • AS1111-BSOT vs AS1109-BSOT
  • AS1111-BSOT vs AS1109-BQFR
  • AS1111-BSOT vs AS1104-T
  • AS1111-BSOT vs AS1104
  • AS1111-BSOT vs AS1103-T
  • AS1111-BSOT vs AS1102-T
  • AS1111-BSOT vs AS1101-T
  • AS1111-BSOT vs AS1114-BSOU
  • AS1111-BSOT vs AS1114-BSOT
  • AS1111-BSOT vs AS1113-BQFT
  • AS1111-BSOT vs AS1111-BSOU
  • AS1111-BSOT vs AS1110A-BSST
  • AS1111-BSOT vs AS1110-BQFT
  • AS1111-BSOT vs AS1109-BQFT
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.