Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ ams OSRAM AS1111-BSOT
AS1111-BSOT
Obsolete
PMIC - LED Drivers
Description:
AS1347-BTDT-18135 WLP LF T&R
Manufacturer:
ams OSRAM
Datasheet:
AS1111-BSOT Datasheet
History Price: Obsolete
In Stock: 10000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AS1111-BSOT vs AS1112B-BQFT
Part No
AS1111-BSOT
AS1112B-BQFT
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
-
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
2
16
Voltage - Supply (Min)
-
3V
Voltage - Supply (Max)
5V
5.5V
Voltage - Output
0.15V ~ 3.6V
15V
Current - Output / Channel
-
100mA
Frequency
-
30MHz
Dimming
Analog, PWM
-
Applications
Backlight, Lighting
Backlight, Signage
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-UFBGA, WLCSP
32-VFQFN Exposed Pad
Supplier Device Package
6-WLCSP (1.17x0.77)
32-TQFN (5x5)