Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ ams OSRAM AS1119-BWLT
AS1119-BWLT
Obsolete
PMIC - Display Drivers
Description:
IC DRVR DOT MATRIX 36WLCSP
Manufacturer:
ams OSRAM
Datasheet:
AS1119-BWLT Datasheet
History Price: Obsolete
In Stock: 12800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AS1119-BWLT vs AS1100PL
Part No
AS1119-BWLT
AS1100PL
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Display Type
LED
LED
Configuration
Dot Matrix
7 Segment + DP
Interface
I2C
Serial
Digits or Characters
-
8 Digits
Current - Supply
4 mA
330 mA
Voltage - Supply
2.7V ~ 5.5V
4V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
36-UFBGA, WLCSP
24-DIP (0.300", 7.62mm)
Supplier Device Package
36-WLCSP (3x3)
24-PDIP