AS1120
AS1120
Obsolete
Description:  IC DRVR 46 SEGMENT 64LQFP
Manufacturer:  ams OSRAM
Datasheet:   AS1120 Datasheet
History Price: Obsolete
In Stock: 29200
AS1120 vs AS1106WL-Z
Part No
Manufacturer
Series
-
-
Packaging
Tray
Bulk
Status
Obsolete
Obsolete
Display Type
LCD
LED
Configuration
46 Segment
7 Segment + DP
Interface
Parallel/Serial
Serial
Digits or Characters
-
8 Digits
Current - Supply
5 μA
330 mA
Voltage - Supply
3V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
64-LQFP (14x14)
24-SOIC