Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ ams OSRAM AS1352
AS1352
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN POS PROG 200MA 12QFN
Manufacturer:
ams OSRAM
Datasheet:
AS1352 Datasheet
History Price: $2.87000
In Stock: 8000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AS1352 vs AS13985F28-T
Part No
AS1352
AS13985F28-T
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
Positive
Output Type
Programmable
Fixed
Number of Regulators
4
1
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
1.8V
2.8V
Voltage - Output (Max)
3.3V
-
Voltage Dropout (Max)
-
0.1V @ 150mA
Current - Output
200mA
150mA
Current - Quiescent (Iq)
350 μA
130 μA
Current - Supply (Max)
-
250 μA
PSRR
70dB ~ 40dB (1KHz ~ 100kHz)
60dB ~ 55dB (1kHz ~ 10kHz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Soft Start
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-VQFN Exposed Pad
5-UFBGA, WLCSP
Supplier Device Package
12-QFN (4x4)
5-WLCSP (1.34x0.97)