AS13985F28-T
AS13985F28-T
Obsolete
Description:  IC REG LINEAR 2.8V 150MA 5WLCSP
Manufacturer:  ams OSRAM
History Price: Obsolete
In Stock: 20400
AS13985F28-T Specification
Specification
Part No
AS13985F28-T
Category
PMIC - Voltage Regulators - Linear
Manufacturer
ams OSRAM
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
2.8V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.1V @ 150mA
Current - Output
150mA
Current - Quiescent (Iq)
130 μA
Current - Supply (Max)
250 μA
PSRR
60dB ~ 55dB (1kHz ~ 10kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
5-UFBGA, WLCSP
Supplier Device Package
5-WLCSP (1.34x0.97)
AS13985F28-T PDF Datasheet
AS13985F28-T Related Parts
AS1351
AS1351
ams OSRAM
IC REG LIN POS PROG 200MA 12QFN
AS1352
AS1352
ams OSRAM
IC REG LIN POS PROG 200MA 12QFN
AS1352-C0CF-T
AS1352-C0CF-T
ams OSRAM
IC REG LIN POS PROG 200MA 12QFN
AS1352-C0CF-T-Z
AS1352-C0CF-T-Z
ams OSRAM
IC REG LIN POS PROG 200MA 12QFN
AS1352-Z
AS1352-Z
ams OSRAM
IC REG LIN POS PROG 200MA 12QFN
AS1352V
AS1352V
ams OSRAM
IC REG LIN POS PROG 200MA 16QFN
AS1352V-T
AS1352V-T
ams OSRAM
IC REG LIN POS PROG 200MA 16QFN
AS1352_7BC0-T
AS1352_7BC0-T
ams OSRAM
IC REG LIN POS PROG 200MA 12QFN
AS1352_7BC0-T-Z
AS1352_7BC0-T-Z
ams OSRAM
IC REG LIN POS PROG 200MA 12QFN
AS1353-15-T
AS1353-15-T
ams OSRAM
IC REG LINEAR 1.5V 150MA SOT23-5
AS1353-18-T
AS1353-18-T
ams OSRAM
IC REG LINEAR 1.8V 150MA SOT23-5
AS1353-26-T
AS1353-26-T
ams OSRAM
IC REG LINEAR 2.6V 150MA SOT23-5
AS13985F28-T Compare Parts
  • AS13985F28-T vs AS13986-1833-T
  • AS13985F28-T vs AS13986-1225-T
  • AS13985F28-T vs AS13985H33-T
  • AS13985F28-T vs AS13985H29-T
  • AS13985F28-T vs AS13985H28-T
  • AS13985F28-T vs AS13985H27-T
  • AS13985F28-T vs AS13985H18-T
  • AS13985F28-T vs AS13985H12-T
  • AS13985F28-T vs AS13985H-30-T
  • AS13985F28-T vs AS13985F33-T
  • AS13985F28-T vs AS13985F30-T
  • AS13985F28-T vs AS13985F29-T
  • AS13985F28-T vs AS13985F27-T
  • AS13985F28-T vs AS13985F18-T
  • AS13985F28-T vs AS13985F12-T
  • AS13985F28-T vs AS13985F-26-T
  • AS13985F28-T vs AS1376-BTDT-AD
  • AS13985F28-T vs AS1376-BTDT-12
  • AS13985F28-T vs AS1375-BTDT-33
  • AS13985F28-T vs AS1375-BTDT-30
  • AS13985F28-T vs AS1375-BTDT-27
  • AS13985F28-T vs AS1375-BTDT-25
  • AS13985F28-T vs AS1375-BTDT-18
  • AS13985F28-T vs AS1375-BTDT-12
  • AS13985F28-T vs AS1375
  • AS13985F28-T vs AS1374BWLT18285
  • AS13985F28-T vs AS1374-BWLT1833
  • AS13985F28-T vs AS1374-BWLT1827
  • AS13985F28-T vs AS1374-BWLT1818
  • AS13985F28-T vs AS1374-BWLT1218
  • AS13985F28-T vs AS1374-BWLT1214
  • AS13985F28-T vs AS1374-BWLT-285
  • AS13985F28-T vs AS1372-BWLT-15
  • AS13985F28-T vs AS1372-BWLT-13
  • AS13985F28-T vs AS1372-BWLT-12
  • AS13985F28-T vs AS1372-BWLT-10
  • AS13985F28-T vs AS1371-BTDT-105
  • AS13985F28-T vs AS1370-ATDT-33
  • AS13985F28-T vs AS1370-ATDT-28
  • AS13985F28-T vs AS1369-BWLT-33
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.