Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ ams OSRAM AS1528-BTDR
AS1528-BTDR
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 10BIT SAR 8TDFN
Manufacturer:
ams OSRAM
Datasheet:
AS1528-BTDR Datasheet
History Price: Obsolete
In Stock: 25600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AS1528-BTDR vs AS1531
Part No
AS1528-BTDR
AS1531
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Number of Bits
10
12
Sampling Rate (Per Second)
150k
300k
Number of Inputs
1
4, 8
Input Type
Differential, Pseudo-Differential
Differential, Pseudo-Differential, Single Ended
Data Interface
SPI
SPI
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.25V
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 3.6V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
8-WDFN Exposed Pad
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-TDFN (3x3)
20-TSSOP
Mounting Type
Surface Mount
Surface Mount