AS1528-BTDR
AS1528-BTDR
Obsolete
Description:  IC ADC 10BIT SAR 8TDFN
Manufacturer:  ams OSRAM
Datasheet:   AS1528-BTDR Datasheet
History Price: Obsolete
In Stock: 25600
AS1528-BTDR Specification
Specification
Part No
AS1528-BTDR
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
ams OSRAM
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
10
Sampling Rate (Per Second)
150k
Number of Inputs
1
Input Type
Differential, Pseudo-Differential
Data Interface
SPI
Configuration
S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
External
Voltage - Supply, Analog
2.7V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 5.25V
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
8-WDFN Exposed Pad
Supplier Device Package
8-TDFN (3x3)
Mounting Type
Surface Mount
AS1528-BTDR PDF Datasheet
AS1528-BTDR Related Parts
AS1520-T
AS1520-T
ams OSRAM
IC ADC 10BIT SAR 20TSSOP
AS1521-T
AS1521-T
ams OSRAM
IC ADC 10BIT SAR 20TSSOP
AS1522-T
AS1522-T
ams OSRAM
IC ADC 10BIT SAR 16TSSOP
AS1523-T
AS1523-T
ams OSRAM
IC ADC 10BIT SAR 16TSSOP
AS1524-BTDR
AS1524-BTDR
ams OSRAM
IC ADC 12BIT SAR 8TDFN
AS1525-BTDR
AS1525-BTDR
ams OSRAM
IC ADC 12BIT SAR 8TDFN
AS1526-BSOT
AS1526-BSOT
ams OSRAM
IC ADC 10BIT SAR 8SOIC
AS1526-BSOU
AS1526-BSOU
ams OSRAM
IC ADC 10BIT SAR 8SOIC
AS1527-BSOT
AS1527-BSOT
ams OSRAM
IC ADC 10BIT SAR 8SOIC
AS1527-BSOU
AS1527-BSOU
ams OSRAM
IC ADC 10BIT SAR 8SOIC
AS1529-BTDR
AS1529-BTDR
ams OSRAM
IC ADC 10BIT SAR 8TDFN
AS1530
AS1530
ams OSRAM
IC ADC 12BIT SAR 20TSSOP
AS1528-BTDR Compare Parts
  • AS1528-BTDR vs AS1544-BQFT
  • AS1528-BTDR vs AS1543-BQFT
  • AS1528-BTDR vs AS1542-BTSU
  • AS1528-BTDR vs AS1542-BTST
  • AS1528-BTDR vs AS1541-BQFT
  • AS1528-BTDR vs AS1540-BQFT
  • AS1528-BTDR vs AS1539-BTSU
  • AS1528-BTDR vs AS1539-BTST
  • AS1528-BTDR vs AS1538-BTSU
  • AS1528-BTDR vs AS1538-BTST
  • AS1528-BTDR vs AS1533-T
  • AS1528-BTDR vs AS1532-T
  • AS1528-BTDR vs AS1531-T
  • AS1528-BTDR vs AS1531
  • AS1528-BTDR vs AS1530-T
  • AS1528-BTDR vs AS1530
  • AS1528-BTDR vs AS1529-BTDR
  • AS1528-BTDR vs AS1527-BSOU
  • AS1528-BTDR vs AS1527-BSOT
  • AS1528-BTDR vs AS1526-BSOU
  • AS1528-BTDR vs AS1526-BSOT
  • AS1528-BTDR vs AS1525-BTDR
  • AS1528-BTDR vs AS1524-BTDR
  • AS1528-BTDR vs AS1523-T
  • AS1528-BTDR vs AS1522-T
  • AS1528-BTDR vs AS1521-T
  • AS1528-BTDR vs AS1520-T
  • AS1528-BTDR vs AS1529-BTDT
  • AS1528-BTDR vs AS1528-BTDT
  • AS1528-BTDR vs AS1527-BSOU-Z
  • AS1528-BTDR vs AS1526-BSOU-Z
  • AS1528-BTDR vs AS1525-BTDT
  • AS1528-BTDR vs AS1524-BTDT
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!