Packaging
Tube
Tape & Reel (TR)
Switch Circuit
SPST - NC
SPST - NC
Multiplexer/Demultiplexer Circuit
1:1
1:1
On-State Resistance (Max)
900mOhm
800mOhm
Channel-to-Channel Matching (ΔRon)
30mOhm
20mOhm
Voltage - Supply, Single (V-)
1.6V ~ 3.6V
1.6V ~ 3.6V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
22ns, 14ns
22ns, 14ns
Channel Capacitance (CS(off), CD(off))
45pF, 45pF
35pF, 35pF
Current - Leakage (IS(off)) (Max)
2.5nA
1nA
Crosstalk
-80dB @ 1MHz
-100dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
14-TSSOP
8-MSOP