AS1752S
AS1752S
Obsolete
Description:  IC SW SPST-NCX4 900MOHM 14TSSOP
Manufacturer:  ams OSRAM
Datasheet:   AS1752S Datasheet
History Price: Obsolete
In Stock: 40800
AS1752S Specification
Specification
Part No
AS1752S
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
ams OSRAM
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SPST - NC
Multiplexer/Demultiplexer Circuit
1:1
Number of Circuits
4
On-State Resistance (Max)
900mOhm
Channel-to-Channel Matching (ΔRon)
30mOhm
Voltage - Supply, Single (V-)
1.6V ~ 3.6V
Voltage - Supply, Dual (V?
-
Switch Time (Ton, Toff) (Max)
22ns, 14ns
-3db Bandwidth
-
Charge Injection
2pC
Channel Capacitance (CS(off), CD(off))
45pF, 45pF
Current - Leakage (IS(off)) (Max)
2.5nA
Crosstalk
-80dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP
AS1752S PDF Datasheet
AS1752S Related Parts
AS11P2TLRQ
AS11P2TLRQ
STMicroelectronics
IC SWITCH SPDT X 1 1.2OHM 6DFN
AS1741G
AS1741G
ams OSRAM
IC SW SPST-NOX2 800MOHM 8MSOP
AS1741G-T
AS1741G-T
ams OSRAM
IC SW SPST-NOX2 800MOHM 8MSOP
AS1741H-T
AS1741H-T
ams OSRAM
IC SW SPST-NOX2 800MOHM SOT23-8
AS1742G
AS1742G
ams OSRAM
IC SW SPST-NCX2 800MOHM 8MSOP
AS1742G-T
AS1742G-T
ams OSRAM
IC SW SPST-NCX2 800MOHM 8MSOP
AS1742H-T
AS1742H-T
ams OSRAM
IC SW SPST-NCX2 800MOHM SOT23-8
AS1743G
AS1743G
ams OSRAM
IC SW SPST-NO/NCX2 800MOHM 8MSOP
AS1743G-T
AS1743G-T
ams OSRAM
IC SW SPST-NO/NCX2 800MOHM 8MSOP
AS1743H-T
AS1743H-T
ams OSRAM
IC SW SPST-NO/NC 800MOHM SOT23
AS1744G
AS1744G
ams OSRAM
IC SWITCH SPDT X 2 4OHM 10MSOP
AS1744G-T
AS1744G-T
ams OSRAM
IC SWITCH SPDT X 2 4OHM 10MSOP
AS1752S Compare Parts
  • AS1752S vs AS1753S-T
  • AS1752S vs AS1753S
  • AS1752S vs AS1752V-T
  • AS1752S vs AS1752S-T
  • AS1752S vs AS1751V-T
  • AS1752S vs AS1751S-T
  • AS1752S vs AS1751S
  • AS1752S vs AS1747-BTDT-1K
  • AS1752S vs AS1747-BTDT
  • AS1752S vs AS1746-BTDT
  • AS1752S vs AS1746-BTDR
  • AS1752S vs AS1745G-Z MSOP10 LF TUB
  • AS1752S vs AS1745G-T-Z MSOP10 LF T&R
  • AS1752S vs AS1744G-T-1K
  • AS1752S vs AS1744G-T
  • AS1752S vs AS1744G
  • AS1752S vs AS1743H-T
  • AS1752S vs AS1743G-T
  • AS1752S vs AS1743G
  • AS1752S vs AS1742H-T
  • AS1752S vs AS1742G-T
  • AS1752S vs AS1742G
  • AS1752S vs AS1741H-T
  • AS1752S vs AS1741G-T
  • AS1752S vs AS1741G
  • AS1752S vs AS11P2TLRQ
  • AS1752S vs AS1753S-T-Z
  • AS1752S vs AS1752S-T-Z
  • AS1752S vs AS1751S-T-Z
  • AS1752S vs AS1743H-T-Z
  • AS1752S vs AS1743G-T-Z
  • AS1752S vs AS1741H-T-Z
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!