Packaging
Tube
Tape & Reel (TR)
Switch Circuit
SPST - NC
SPST - NO
Multiplexer/Demultiplexer Circuit
1:1
1:1
On-State Resistance (Max)
900mOhm
900mOhm
Channel-to-Channel Matching (ΔRon)
30mOhm
30mOhm
Voltage - Supply, Single (V-)
1.6V ~ 3.6V
1.6V ~ 3.6V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
22ns, 14ns
22ns, 14ns
Channel Capacitance (CS(off), CD(off))
45pF, 45pF
45pF, 45pF
Current - Leakage (IS(off)) (Max)
2.5nA
2.5nA
Crosstalk
-80dB @ 1MHz
-80dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
16-WFQFN Exposed Pad
Supplier Device Package
14-TSSOP
16-TQFN (3x3)