AS1752S
AS1752S
Obsolete
Description:  IC SW SPST-NCX4 900MOHM 14TSSOP
Manufacturer:  ams OSRAM
Datasheet:   AS1752S Datasheet
History Price: Obsolete
In Stock: 40800
AS1752S vs AS1753S-T
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Switch Circuit
SPST - NC
SPST - NO/NC
Multiplexer/Demultiplexer Circuit
1:1
1:1
Number of Circuits
4
4
On-State Resistance (Max)
900mOhm
900mOhm
Channel-to-Channel Matching (ΔRon)
30mOhm
30mOhm
Voltage - Supply, Single (V-)
1.6V ~ 3.6V
1.6V ~ 3.6V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
22ns, 14ns
22ns, 14ns
-3db Bandwidth
-
-
Charge Injection
2pC
2pC
Channel Capacitance (CS(off), CD(off))
45pF, 45pF
45pF, 45pF
Current - Leakage (IS(off)) (Max)
2.5nA
2.5nA
Crosstalk
-80dB @ 1MHz
-80dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP
14-TSSOP