Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Type
General Purpose
General Purpose
Output Type
CMOS, Push-Pull, Rail-to-Rail
Push-Pull
Voltage - Supply, Single/Dual (?
2.5V ~ 5.5V, ?.25V ~ 2.75V
2.5V ~ 5.5V, ?.25V ~ 2.75V
Voltage - Input Offset (Max)
6mV @ 5.5V
6mV @ 5.5V
Current - Input Bias (Max)
1pA @ 5.5V
1pA @ 5.5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
19μA
32μA
CMRR, PSRR (Typ)
80dB CMRR, 80dB PSRR
80dB CMRR, 80dB PSRR
Propagation Delay (Max)
420ns
420ns
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
SC-74A, SOT-753
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOT-23-5
8-MSOP