AS1970-T
AS1970-T
Obsolete
Description:  IC COMPARATOR 1 GEN PUR SOT23-5
Manufacturer:  ams OSRAM
Datasheet:   AS1970-T Datasheet
History Price: Obsolete
In Stock: 21600
AS1970-T Specification
Specification
Part No
AS1970-T
Category
Linear - Comparators
Manufacturer
ams OSRAM
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
1
Output Type
CMOS, Push-Pull, Rail-to-Rail
Voltage - Supply, Single/Dual (?
2.5V ~ 5.5V, ?.25V ~ 2.75V
Voltage - Input Offset (Max)
6mV @ 5.5V
Current - Input Bias (Max)
1pA @ 5.5V
Current - Output (Typ)
-
Current - Quiescent (Max)
19μA
CMRR, PSRR (Typ)
80dB CMRR, 80dB PSRR
Propagation Delay (Max)
420ns
Hysteresis
?mV
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
SC-74A, SOT-753
Mounting Type
Surface Mount
Supplier Device Package
SOT-23-5
AS1970-T PDF Datasheet
AS1970-T Related Parts
AS1971
AS1971
ams OSRAM
IC COMPARATOR 1 GEN PUR SOT23-5
AS1972
AS1972
ams OSRAM
IC COMPARATOR 2 GEN PUR 8MSOP
AS1972-T
AS1972-T
ams OSRAM
IC COMPARATOR 2 GEN PUR 8MSOP
AS1973
AS1973
ams OSRAM
IC COMPARATOR 2 GEN PUR 8MSOP
AS1973-T
AS1973-T
ams OSRAM
IC COMPARATOR 2 GEN PUR 8MSOP
AS1974
AS1974
ams OSRAM
IC COMPARATOR 4 GEN PUR 14TSSOP
AS1974-T
AS1974-T
ams OSRAM
IC COMPARATOR 4 GEN PUR 14TSSOP
AS1975
AS1975
ams OSRAM
IC COMPARATOR 4 GEN PUR 14TSSOP
AS1975-T
AS1975-T
ams OSRAM
IC COMPARATOR 4 GEN PUR 14TSSOP
AS1976-T
AS1976-T
ams OSRAM
IC COMPARATOR 1 GEN PUR SOT23-5
AS1977-T
AS1977-T
ams OSRAM
IC COMPARATOR 1 GEN PUR SOT23-5
AS1976-T-Z
AS1976-T-Z
ams OSRAM
IC COMPARATOR 1 GEN PUR SOT23-5
AS1970-T Compare Parts
  • AS1970-T vs AS1976-T
  • AS1970-T vs AS1975-T
  • AS1970-T vs AS1975
  • AS1970-T vs AS1974-T
  • AS1970-T vs AS1974
  • AS1970-T vs AS1973-T
  • AS1970-T vs AS1973
  • AS1970-T vs AS1972-T
  • AS1970-T vs AS1972
  • AS1970-T vs AS1971
  • AS1970-T vs AS1976-T-Z
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend