Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Type
General Purpose
General Purpose
Output Type
CMOS, Push-Pull, Rail-to-Rail
CMOS, Push-Pull, Rail-to-Rail
Voltage - Supply, Single/Dual (?
2.5V ~ 5.5V, ?.25V ~ 2.75V
1.8V ~ 5.5V
Voltage - Input Offset (Max)
6mV @ 5.5V
5mV @ 5V
Current - Input Bias (Max)
1pA @ 5.5V
0.001μA @ 5V
Current - Output (Typ)
-
50mA
Current - Quiescent (Max)
19μA
500nA
CMRR, PSRR (Typ)
80dB CMRR, 80dB PSRR
74dB CMRR, 86.02dB PSRR
Propagation Delay (Max)
420ns
15μs
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
SC-74A, SOT-753
SC-74A, SOT-753
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOT-23-5
SOT-23-5