Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ ams OSRAM AS2522 SW
AS2522 SW
Obsolete
Interface - Telecom
Description:
AS3616A-AFCT-03 FCCSP32 LFT&RDP
Manufacturer:
ams OSRAM
Datasheet:
AS2522 SW Datasheet
History Price: Obsolete
In Stock: 10000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AS2522 SW vs AS2533
Part No
AS2522 SW
AS2533
Category
Interface - Telecom
Interface - Telecom
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Function
-
Telecom Circuit
Interface
-
-
Number of Circuits
-
1
Voltage - Supply
-
3.8V ~ 5V
Current - Supply
-
4mA
Power (Watts)
-
-
Operating Temperature
-
-25 ℃ ~ 70 ℃
Mounting Type
-
Surface Mount
Package / Case
-
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
28-SOIC