AS2533
AS2533
Obsolete
Description:  IC TELECOM INTERFACE 28SOIC
Manufacturer:  ams OSRAM
Datasheet:   AS2533 Datasheet
History Price: Obsolete
In Stock: 40400
AS2533 Specification
Specification
Part No
AS2533
Category
Interface - Telecom
Manufacturer
ams OSRAM
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Telecom Circuit
Interface
-
Number of Circuits
1
Voltage - Supply
3.8V ~ 5V
Current - Supply
4mA
Power (Watts)
-
Operating Temperature
-25 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
AS2533 PDF Datasheet
AS2533 Related Parts
AS2522BT
AS2522BT
ams OSRAM
IC TELECOM INTERFACE 32TQFP
AS2523
AS2523
ams OSRAM
IC TELECOM INTERFACE 28SOIC
AS2523-T
AS2523-T
ams OSRAM
IC TELECOM INTERFACE 28SOIC
AS2524
AS2524
ams OSRAM
IC TELECOM INTERFACE 28SOIC
AS2524 T
AS2524 T
ams OSRAM
IC TELECOM INTERFACE 28SOIC
AS2524BT
AS2524BT
ams OSRAM
IC TELECOM INTERFACE 28SOIC
AS2524TT
AS2524TT
ams OSRAM
IC TELECOM INTERFACE 28SOIC
AS2533UT
AS2533UT
ams OSRAM
IC TELECOM INTERFACE 28SOIC
AS2533UTT
AS2533UTT
ams OSRAM
IC TELECOM INTERFACE 28SOIC
AS2534U
AS2534U
ams OSRAM
IC TELECOM INTERFACE 28SOIC
AS2534UT
AS2534UT
ams OSRAM
IC TELECOM INTERFACE 28SOIC
AS2534UTT
AS2534UTT
ams OSRAM
IC TELECOM INTERFACE 28SOIC
AS2533 Description
The ams OSRAM AS2533 is a sophisticated ambient light sensor designed for a variety of applications, particularly in consumer electronics, automotive, and smart home devices. This sensor is engineered to provide accurate ambient light measurements, enabling devices to adjust their brightness levels automatically, thereby enhancing user experience and optimizing energy consumption.

## Key Features:

1. High Sensitivity and Accuracy: The AS2533 is designed to detect a wide range of light levels, from very low to very high ambient light conditions. Its high sensitivity ensures that it can accurately measure light in various environments, making it suitable for both indoor and outdoor applications.

2. Low Power Consumption: This sensor is optimized for low power usage, making it ideal for battery-operated devices. The AS2533 operates in a low-power mode, which helps extend the battery life of portable applications, such as smartphones and wearables.

3. Digital Output: The AS2533 features a digital output interface, typically using I2C communication. This allows for easy integration with microcontrollers and other digital systems, facilitating straightforward data processing and communication.

4. Wide Dynamic Range: The sensor can measure light levels across a broad dynamic range, ensuring reliable performance in varying lighting conditions, from bright sunlight to dim indoor lighting.

5. Integrated Temperature Compensation: The AS2533 includes built-in temperature compensation, which helps maintain measurement accuracy across a range of temperatures. This feature is crucial for applications where temperature variations can affect sensor performance.

6. Compact Form Factor: The AS2533 is available in a small package, making it easy to integrate into space-constrained designs. Its compact size is particularly advantageous for mobile devices and wearables.

7. Robust Performance: The sensor is designed to operate reliably in diverse environmental conditions, ensuring consistent performance over time.

## Specifications:

- Part Number: AS2533
- Type: Ambient Light Sensor
- Supply Voltage: 1.8V to 3.6V
- Power Consumption:
- Active Mode: Typically 0.5 mA
- Sleep Mode: < 1 µA
- Output Type: Digital (I2C interface)
- Measurement Range: 0.01 lux to 100,000 lux
- Dynamic Range: 120 dB
- Temperature Range: -40°C to +85°C
- Package Type: LGA (Land Grid Array) or similar compact package
- Pin Count: 6 pins

## Applications:

The AS2533 is suitable for a wide range of applications, including:

- Smartphones and Tablets: Used to automatically adjust screen brightness based on ambient light conditions, enhancing user experience and conserving battery life.
- Wearable Devices: Ideal for fitness trackers and smartwatches that require ambient light detection for display optimization.
- Smart Home Devices: Can be integrated into smart lighting systems and other home automation products to optimize energy usage and improve user comfort.
- Automotive Applications: Useful in automotive lighting systems to adjust dashboard brightness and enhance visibility based on external light conditions.

## Conclusion:

The ams OSRAM AS2533 is a highly efficient and versatile ambient light sensor that meets the demands of modern electronic devices. With its high sensitivity, low power consumption, and compact design, it provides an excellent solution for developers looking to enhance the functionality and energy efficiency of their products. Its robust performance and wide dynamic range make it suitable for a variety of applications, from consumer electronics to automotive systems, ensuring accurate ambient light detection in diverse environments.
AS2533 Compare Parts
  • AS2533 vs AS2540
  • AS2533 vs AS2536UT-Z
  • AS2533 vs AS2536UT
  • AS2533 vs AS2536
  • AS2533 vs AS2535UT-Z
  • AS2533 vs AS2535UT-T
  • AS2533 vs AS2535
  • AS2533 vs AS2534UTT
  • AS2533 vs AS2534UT
  • AS2533 vs AS2534U
  • AS2533 vs AS2533UTT
  • AS2533 vs AS2533UT
  • AS2533 vs AS2524TT
  • AS2533 vs AS2524BT
  • AS2533 vs AS2524 T
  • AS2533 vs AS2524
  • AS2533 vs AS2523-T
  • AS2533 vs AS2523
  • AS2533 vs AS2522BT
  • AS2533 vs AS2534-BT
  • AS2533 vs AS2533UF
  • AS2533 vs AS2524BF
  • AS2533 vs AS2522BF
  • AS2533 vs AS2522B
  • AS2533 vs AS2522 SW
  • AS2533 FAQ
    Q1: What is the ams OSRAM AS2533?
    A1: The ams OSRAM AS2533 is a high-performance ambient light sensor designed to provide accurate and fast ambient light measurements for applications in smartphones, tablets, automotive, and other consumer electronics.

    Q2: What is the main function of the AS2533?
    A2: The main function of the AS2533 is to measure the intensity of ambient light, allowing devices to adjust screen brightness, improve power efficiency, and enhance user experience.

    Q3: What is the input voltage range for the AS2533?
    A3: The AS2533 operates within an input voltage range of 2.7V to 3.6V, making it suitable for use in battery-powered applications.

    Q4: What is the output of the AS2533?
    A4: The AS2533 provides an analog output that is proportional to the measured ambient light intensity, which can be read by a microcontroller for further processing.

    Q5: How accurate is the light measurement of the AS2533?
    A5: The AS2533 offers high accuracy in light measurement, with a typical tolerance of ±10% for ambient light intensity across a wide range of lighting conditions.

    Q6: What is the typical application of the AS2533?
    A6: The AS2533 is commonly used in mobile devices, automotive lighting systems, smart lighting, and other applications where automatic light adjustments are needed based on ambient lighting conditions.

    Q7: What is the power consumption of the AS2533?
    A7: The AS2533 is designed for low power consumption, with typical operating currents around 100µA, making it ideal for battery-powered applications.

    Q8: Is the AS2533 suitable for automotive applications?
    A8: Yes, the AS2533 is suitable for automotive applications such as interior lighting control and automotive display dimming based on ambient light levels.

    Q9: Does the AS2533 support digital communication?
    A9: No, the AS2533 provides an analog output, which simplifies integration with microcontrollers or other analog-to-digital converters but does not support digital communication like I2C or SPI.

    Q10: What is the operating temperature range of the AS2533?
    A10: The AS2533 operates within a temperature range of -40°C to +85°C, making it suitable for both indoor and outdoor applications in varying environmental conditions.

    Q11: How does the AS2533 measure ambient light?
    A11: The AS2533 uses a photodiode to detect the ambient light intensity and converts this measurement into an analog voltage output that corresponds to the light level.

    Q12: What is the package type of the AS2533?
    A12: The AS2533 is available in a compact 4-pin WLCSP (Wafer-Level Chip-Scale Package), making it ideal for space-constrained designs like smartphones and wearables.

    Q13: How fast is the response time of the AS2533?
    A13: The AS2533 has a fast response time, typically less than 1ms, which enables real-time adjustment of screen brightness or lighting levels in response to changes in ambient light.

    Q14: Can the AS2533 be used for outdoor applications?
    A14: Yes, the AS2533 is designed for use in both indoor and outdoor applications, with its wide measurement range making it capable of detecting ambient light in various lighting environments, including bright sunlight.

    Q15: Does the AS2533 have any built-in filtering?
    A15: Yes, the AS2533 features an integrated optical filter that ensures accurate light measurements across the visible spectrum, while reducing interference from non-visible light sources.

    Q16: What is the light measurement range of the AS2533?
    A16: The AS2533 has a wide light measurement range, typically from 0.01 lux to 100,000 lux, allowing it to measure ambient light from low-light conditions to bright sunlight.

    Q17: Can the AS2533 be used in wearable devices?
    A17: Yes, the AS2533 is compact and energy-efficient, making it an excellent choice for use in wearable devices like fitness trackers, smartwatches, and health monitors that require ambient light sensing.

    Q18: Is the AS2533 RoHS compliant?
    A18: Yes, the AS2533 is RoHS compliant, ensuring it is free from hazardous substances such as lead, cadmium, and mercury, and is environmentally safe for use in electronic products.

    Q19: How is the AS2533 integrated into a circuit?
    A19: The AS2533 is integrated into a circuit by connecting its analog output to an analog-to-digital converter (ADC) or microcontroller for processing and controlling systems based on the ambient light intensity.

    Q20: Does the AS2533 provide any calibration features?
    A20: The AS2533 comes factory-calibrated for typical use cases, ensuring reliable and consistent performance across different lighting environments without requiring additional user calibration.
    Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!