AS3421-EQFP-500
AS3421-EQFP-500
Obsolete
Description:  IC AMP CLASS AB STEREO 24QFN
Manufacturer:  ams OSRAM
History Price: Obsolete
In Stock: 5200
AS3421-EQFP-500 vs AS3560-BWLT
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Class AB
Class G
Output Type
Headphones, 2-Channel (Stereo)
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
-
30mW x 2 @ 16Ohm
Voltage - Supply
1V ~ 1.8V
2.3V ~ 5.5V
Features
Depop, Differential Inputs, I2C, Input Multiplexer, Microphone, Mute, Short-Circuit Protection, Volume Control
Differential Inputs, I2C, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-
Supplier Device Package
24-QFN (4x4)
16-WLCSP (1.62x1.62)
Package / Case
24-VFQFN Exposed Pad
16-UFBGA, WLCSP