Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ ams OSRAM AS3421-EQFP-500
AS3421-EQFP-500
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP CLASS AB STEREO 24QFN
Manufacturer:
ams OSRAM
Datasheet:
AS3421-EQFP-500 Datasheet
History Price: Obsolete
In Stock: 5200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AS3421-EQFP-500 Specification
Specification
Part No
AS3421-EQFP-500
Category
Linear - Amplifiers - Audio
Manufacturer
ams OSRAM
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
-
Voltage - Supply
1V ~ 1.8V
Features
Depop, Differential Inputs, I2C, Input Multiplexer, Microphone, Mute, Short-Circuit Protection, Volume Control
Mounting Type
Surface Mount
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
Supplier Device Package
24-QFN (4x4)
Package / Case
24-VFQFN Exposed Pad
AS3421-EQFP-500 PDF Datasheet
AS3421-EQFP-500 Datasheet
Click and Download: AS3421-EQFP-500 Datasheet
AS3421-EQFP-500 Related Parts
AS3400
ams OSRAM
IC AMP CLASS AB MONO 24QFN
AS3400-EQFP
ams OSRAM
IC AMP CLASS AB MONO 24QFN
AS3410-EQFP
ams OSRAM
IC AMP CLASS AB STEREO 24QFN
AS3410-EQFP-500
ams OSRAM
IC AMP CLASS AB STEREO 24QFN
AS3412-EWLT
ams OSRAM
IC AMP CLSS AB STER 50MW 25WLCSP
AS3418-EWLM
ams OSRAM
AS3418-EWLM WLP LF T&R
AS3421-EQFP
ams OSRAM
IC AMP CLASS AB STEREO 24QFN
AS3422
ams OSRAM
IC AMP CLASS AB STEREO 32QFN
AS3422-EQFP
ams OSRAM
IC AMP CLASS AB STEREO 32QFN
AS3422-EQFP-500
ams OSRAM
IC AMP CLASS AB STEREO 32QFN
AS3430-EQFP
ams OSRAM
IC AMP CLASS AB STEREO 32QFN
AS3430-EQFP-500
ams OSRAM
IC AMP CLASS AB STEREO 32QFN
AS3421-EQFP-500 Compare Parts
AS3421-EQFP-500 vs AS3561-DWLM
AS3421-EQFP-500 vs AS3561-BWLT
AS3421-EQFP-500 vs AS3561-BWLM
AS3421-EQFP-500 vs AS3560-BWLT-500
AS3421-EQFP-500 vs AS3560-BWLT
AS3421-EQFP-500 vs AS3430-EQFP-500
AS3421-EQFP-500 vs AS3430-EQFP
AS3421-EQFP-500 vs AS3422-EQFP-500
AS3421-EQFP-500 vs AS3422-EQFP
AS3421-EQFP-500 vs AS3422
AS3421-EQFP-500 vs AS3421-EQFP
AS3421-EQFP-500 vs AS3418-EWLM
AS3421-EQFP-500 vs AS3412-EWLT
AS3421-EQFP-500 vs AS3410-EQFP-500
AS3421-EQFP-500 vs AS3410-EQFP
AS3421-EQFP-500 vs AS3400-EQFP
AS3421-EQFP-500 vs AS3400
AS3421-EQFP-500 vs AS3625-ZWLT
AS3421-EQFP-500 vs AS3561
AS3421-EQFP-500 vs AS3535
AS3421-EQFP-500 vs AS3421
AS3421-EQFP-500 vs AS3420-EQFP-500
AS3421-EQFP-500 vs AS3420-EQFP
Customer Reviews
4.95 out of 5.00 stars from 108 customer reviews from all over the world
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.